Sentry Air Systems, Inc. Model 500 Heavy Duty Air Cleaner with Cleanable Filters SS-500-BU-MP1

Description
This Model 500 Air Cleaner with Micro-Pleat Filters provides air filtration for applications such as welding, grinding, powder weighing, and dust collection. The Model 500 Air Cleaner provides up to 1,100 CFM of air volume and is built for heavy-duty fume extraction and air filtration. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA noncleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury). This unit includes a Magnehelic Gauge (MP1 and HEPA units only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. This portable system requires no exterior-ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor a helpful solution for applications that require a powerful respiratory engineering control with maneuverability. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 and HEPA only), integral dust pan assembly, heavy-duty casters, and portability handles Optional: 6” or 10” diameter inlet collar, and a variety of arm choices available Air Volume: up to 1,100 CFM Reliable, low maintenance option Cleanable filters Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Welding Grinding Powder weighing Dust collection Chemical Fume Control
Datasheet
Description
This Model 500 Air Cleaner with Micro-Pleat Filters provides air filtration for applications such as welding, grinding, powder weighing, and dust collection. The Model 500 Air Cleaner provides up to 1,100 CFM of air volume and is built for heavy-duty fume extraction and air filtration. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA noncleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury). This unit includes a Magnehelic Gauge (MP1 and HEPA units only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. This portable system requires no exterior-ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor a helpful solution for applications that require a powerful respiratory engineering control with maneuverability. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 and HEPA only), integral dust pan assembly, heavy-duty casters, and portability handles Optional: 6” or 10” diameter inlet collar, and a variety of arm choices available Air Volume: up to 1,100 CFM Reliable, low maintenance option Cleanable filters Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Welding Grinding Powder weighing Dust collection Chemical Fume Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 500 Heavy Duty Air Cleaner with Cleanable Filters - SS-500-BU-MP1 - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 500 Heavy Duty Air Cleaner with Cleanable Filters
SS-500-BU-MP1
Model 500 Heavy Duty Air Cleaner with Cleanable Filters SS-500-BU-MP1
This Model 500 Air Cleaner with Micro-Pleat Filters provides air filtration for applications such as welding, grinding, powder weighing, and dust collection. The Model 500 Air Cleaner provides up to 1,100 CFM of air volume and is built for heavy-duty fume extraction and air filtration. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA noncleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury). This unit includes a Magnehelic Gauge (MP1 and HEPA units only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. This portable system requires no exterior-ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor a helpful solution for applications that require a powerful respiratory engineering control with maneuverability. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 and HEPA only), integral dust pan assembly, heavy-duty casters, and portability handles Optional: 6” or 10” diameter inlet collar, and a variety of arm choices available Air Volume: up to 1,100 CFM Reliable, low maintenance option Cleanable filters Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Welding Grinding Powder weighing Dust collection Chemical Fume Control

This Model 500 Air Cleaner with Micro-Pleat Filters provides air filtration for applications such as welding, grinding, powder weighing, and dust collection. The Model 500 Air Cleaner provides up to 1,100 CFM of air volume and is built for heavy-duty fume extraction and air filtration.
This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA noncleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury).
This unit includes a Magnehelic Gauge (MP1 and HEPA units only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned.
This portable system requires no exterior-ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor a helpful solution for applications that require a powerful respiratory engineering control with maneuverability.
Product Features:

  • Includes: variable speed controller (115V only), Magnehelic Gauge (MP1 and HEPA only), integral dust pan assembly, heavy-duty casters, and portability handles
  • Optional: 6” or 10” diameter inlet collar, and a variety of arm choices available
  • Air Volume: up to 1,100 CFM
  • Reliable, low maintenance option
  • Cleanable filters
  • Long filter life
  • No exterior ducting required or makeup air
  • Simple, quick “no tool” filter change

Filter Choices:

  • (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13)
  • (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable
  • (4) 42 lb. Activated Carbon Filters
  • (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury)

Typical Uses:

  • Welding
  • Grinding
  • Powder weighing
  • Dust collection
  • Chemical Fume Control
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-500-BU-MP1
Product Name Model 500 Heavy Duty Air Cleaner with Cleanable Filters
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Ductless Chemical Workstation - AC648TAS - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Gold Series High Vacuum Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
View Details