Sentry Air Systems, Inc. Model 200 Mounted Sentry with Outlet Plenum SS-200-MSP

Description
The Model 200 Mounted Sentry with Outlet Plenum most commonly exhausts filtered air to a remote location or to create positive pressure environment. The 4” diameter exhaust collar allows air to be exhausted outside or into your central exhaust system or ducting. This unique system when combined with HEPA filtration can also be utilized to create positive pressure providing clean air to enclosures or compact clean rooms. This unit has the option of remaining ductless to recirculate filtered air back into the immediate area. The Mounted Sentry with Outlet Plenum is available in larger models [SS-300-MSP & SS-400-MSP] and without the outlet plenum [SS-200-MS]. Product Features: Included: mounting brackets Optional: Variable Speed Controller (115V only) and hour counter Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser marking Printing fumes Soldering fumes Fume/vapor source capture Positive pressure clean room Chemical fume exhaust Enclosed machinery mounting Many other applications that produce particulate, smoke, dust, and fumes
Datasheet
Description
The Model 200 Mounted Sentry with Outlet Plenum most commonly exhausts filtered air to a remote location or to create positive pressure environment. The 4” diameter exhaust collar allows air to be exhausted outside or into your central exhaust system or ducting. This unique system when combined with HEPA filtration can also be utilized to create positive pressure providing clean air to enclosures or compact clean rooms. This unit has the option of remaining ductless to recirculate filtered air back into the immediate area. The Mounted Sentry with Outlet Plenum is available in larger models [SS-300-MSP & SS-400-MSP] and without the outlet plenum [SS-200-MS]. Product Features: Included: mounting brackets Optional: Variable Speed Controller (115V only) and hour counter Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser marking Printing fumes Soldering fumes Fume/vapor source capture Positive pressure clean room Chemical fume exhaust Enclosed machinery mounting Many other applications that produce particulate, smoke, dust, and fumes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 200 Mounted Sentry with Outlet Plenum - SS-200-MSP - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 200 Mounted Sentry with Outlet Plenum
SS-200-MSP
Model 200 Mounted Sentry with Outlet Plenum SS-200-MSP
The Model 200 Mounted Sentry with Outlet Plenum most commonly exhausts filtered air to a remote location or to create positive pressure environment. The 4” diameter exhaust collar allows air to be exhausted outside or into your central exhaust system or ducting. This unique system when combined with HEPA filtration can also be utilized to create positive pressure providing clean air to enclosures or compact clean rooms. This unit has the option of remaining ductless to recirculate filtered air back into the immediate area. The Mounted Sentry with Outlet Plenum is available in larger models [SS-300-MSP & SS-400-MSP] and without the outlet plenum [SS-200-MS]. Product Features: Included: mounting brackets Optional: Variable Speed Controller (115V only) and hour counter Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser marking Printing fumes Soldering fumes Fume/vapor source capture Positive pressure clean room Chemical fume exhaust Enclosed machinery mounting Many other applications that produce particulate, smoke, dust, and fumes

The Model 200 Mounted Sentry with Outlet Plenum most commonly exhausts filtered air to a remote location or to create positive pressure environment. The 4” diameter exhaust collar allows air to be exhausted outside or into your central exhaust system or ducting. This unique system when combined with HEPA filtration can also be utilized to create positive pressure providing clean air to enclosures or compact clean rooms. This unit has the option of remaining ductless to recirculate filtered air back into the immediate area.
The Mounted Sentry with Outlet Plenum is available in larger models [SS-300-MSP & SS-400-MSP] and without the outlet plenum [SS-200-MS].
Product Features:

  • Included: mounting brackets
  • Optional: Variable Speed Controller (115V only) and hour counter
  • Reliable, low maintenance operation
  • Quiet operation
  • Simple, quick “no tool” filter change
  • Long filter life

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Laser marking
  • Printing fumes
  • Soldering fumes
  • Fume/vapor source capture
  • Positive pressure clean room
  • Chemical fume exhaust
  • Enclosed machinery mounting
  • Many other applications that produce particulate, smoke, dust, and fumes
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-200-MSP
Product Name Model 200 Mounted Sentry with Outlet Plenum
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Polypropylene Total Exhaust Fume Hood - AC4000TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details