Sentry Air Systems, Inc. Model 300 Floor Sentry Quad Arm SS-300-FSQ

Description
The Floor Sentry Quad Fume Extractor provides a cost-effective air filtration choice for multiple operators in limited workspace environments. A powerful fan draws in airborne contaminants through four self-supportive flex arms into the filtration chamber. The high-quality filtration removes most of the airborne particulate and releases the filtered air back into the surrounding room. The Floor Sentry Quad allows multiple filter media to be housed inside the filter chamber for applications that emit both particulates and fumes. The easy-to-maneuver fume extraction arms allow each operator to adjust and capture fumes at the source. This unit rests on the floor which frees up much needed bench space. The Floor Sentry Quad Fume Extractor can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge and hour counter Quiet, reliable & low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Powder and capsule filling Solvent and epoxy use Technical Schools requiring fume extraction for multiple students Variety of applications involving chemical fumes and dusts
Datasheet
Description
The Floor Sentry Quad Fume Extractor provides a cost-effective air filtration choice for multiple operators in limited workspace environments. A powerful fan draws in airborne contaminants through four self-supportive flex arms into the filtration chamber. The high-quality filtration removes most of the airborne particulate and releases the filtered air back into the surrounding room. The Floor Sentry Quad allows multiple filter media to be housed inside the filter chamber for applications that emit both particulates and fumes. The easy-to-maneuver fume extraction arms allow each operator to adjust and capture fumes at the source. This unit rests on the floor which frees up much needed bench space. The Floor Sentry Quad Fume Extractor can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge and hour counter Quiet, reliable & low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Powder and capsule filling Solvent and epoxy use Technical Schools requiring fume extraction for multiple students Variety of applications involving chemical fumes and dusts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 300 Floor Sentry Quad Arm - SS-300-FSQ - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 300 Floor Sentry Quad Arm
SS-300-FSQ
Model 300 Floor Sentry Quad Arm SS-300-FSQ
The Floor Sentry Quad Fume Extractor provides a cost-effective air filtration choice for multiple operators in limited workspace environments. A powerful fan draws in airborne contaminants through four self-supportive flex arms into the filtration chamber. The high-quality filtration removes most of the airborne particulate and releases the filtered air back into the surrounding room. The Floor Sentry Quad allows multiple filter media to be housed inside the filter chamber for applications that emit both particulates and fumes. The easy-to-maneuver fume extraction arms allow each operator to adjust and capture fumes at the source. This unit rests on the floor which frees up much needed bench space. The Floor Sentry Quad Fume Extractor can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge and hour counter Quiet, reliable & low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Powder and capsule filling Solvent and epoxy use Technical Schools requiring fume extraction for multiple students Variety of applications involving chemical fumes and dusts

The Floor Sentry Quad Fume Extractor provides a cost-effective air filtration choice for multiple operators in limited workspace environments. A powerful fan draws in airborne contaminants through four self-supportive flex arms into the filtration chamber. The high-quality filtration removes most of the airborne particulate and releases the filtered air back into the surrounding room. The Floor Sentry Quad allows multiple filter media to be housed inside the filter chamber for applications that emit both particulates and fumes. The easy-to-maneuver fume extraction arms allow each operator to adjust and capture fumes at the source. This unit rests on the floor which frees up much needed bench space.
The Floor Sentry Quad Fume Extractor can provide an effective and economical solution for many commercial, medical, laboratory and industrial applications.
Product Features:

  • Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle
  • Optional: Magnehelic Gauge and hour counter
  • Quiet, reliable & low maintenance operation
  • Low power consumption
  • Simple, quick “no tool” filter change
  • Long filter life

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Soldering
  • Powder and capsule filling
  • Solvent and epoxy use
  • Technical Schools requiring fume extraction for multiple students
  • Variety of applications involving chemical fumes and dusts
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-300-FSQ
Product Name Model 300 Floor Sentry Quad Arm
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Sash Polypropylene Ductless Fume Hood - AC4000S - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Vortex And Venturi Wet Scrubber Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details