Sentry Air Systems, Inc. Model 400 Floor Sentry Double Arm SS-400-FSD

Description
The Model 400 Floor Sentry Double provides source capture fume extraction for two operators simultaneously. These energy efficient systems are equipped with two flame-retardant, self-supportive flex arms that provide equal suction at both inlets. This unit features heavy-duty casters for easy mobility, flex arms that are capable of 360-degree rotation, and an infinitely adjustable variable speed controller. End caps to plug inlet holes are available when use of only one arm is desired. Other optional features include a digital hour counter and quick change pre-filter. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge and hour counter Air Volume: up to 350 CFM per arm (high) and down to 50 CFM per arm (low) Self-supportive, flexible arms Reliable, low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding smoke Chemical and solvent fumes Light grinding Epoxy fume control Particulate extraction Pharmaceutical powders Soldering
Datasheet
Description
The Model 400 Floor Sentry Double provides source capture fume extraction for two operators simultaneously. These energy efficient systems are equipped with two flame-retardant, self-supportive flex arms that provide equal suction at both inlets. This unit features heavy-duty casters for easy mobility, flex arms that are capable of 360-degree rotation, and an infinitely adjustable variable speed controller. End caps to plug inlet holes are available when use of only one arm is desired. Other optional features include a digital hour counter and quick change pre-filter. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge and hour counter Air Volume: up to 350 CFM per arm (high) and down to 50 CFM per arm (low) Self-supportive, flexible arms Reliable, low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding smoke Chemical and solvent fumes Light grinding Epoxy fume control Particulate extraction Pharmaceutical powders Soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 400 Floor Sentry Double Arm - SS-400-FSD - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 400 Floor Sentry Double Arm
SS-400-FSD
Model 400 Floor Sentry Double Arm SS-400-FSD
The Model 400 Floor Sentry Double provides source capture fume extraction for two operators simultaneously. These energy efficient systems are equipped with two flame-retardant, self-supportive flex arms that provide equal suction at both inlets. This unit features heavy-duty casters for easy mobility, flex arms that are capable of 360-degree rotation, and an infinitely adjustable variable speed controller. End caps to plug inlet holes are available when use of only one arm is desired. Other optional features include a digital hour counter and quick change pre-filter. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge and hour counter Air Volume: up to 350 CFM per arm (high) and down to 50 CFM per arm (low) Self-supportive, flexible arms Reliable, low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding smoke Chemical and solvent fumes Light grinding Epoxy fume control Particulate extraction Pharmaceutical powders Soldering

The Model 400 Floor Sentry Double provides source capture fume extraction for two operators simultaneously. These energy efficient systems are equipped with two flame-retardant, self-supportive flex arms that provide equal suction at both inlets.
This unit features heavy-duty casters for easy mobility, flex arms that are capable of 360-degree rotation, and an infinitely adjustable variable speed controller. End caps to plug inlet holes are available when use of only one arm is desired. Other optional features include a digital hour counter and quick change pre-filter.
Product Features:

  • Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle
  • Optional: Magnehelic Gauge and hour counter
  • Air Volume: up to 350 CFM per arm (high) and down to 50 CFM per arm (low)
  • Self-supportive, flexible arms
  • Reliable, low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Welding smoke
  • Chemical and solvent fumes
  • Light grinding
  • Epoxy fume control
  • Particulate extraction
  • Pharmaceutical powders
  • Soldering
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-400-FSD
Product Name Model 400 Floor Sentry Double Arm
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC4000S - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Amtech EBM Environmental Booths - Amtech EBM-4 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Collector Type Collection Booths
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (4x)
View Details