Sentry Air Systems, Inc. Model 160 Fan-Powered Flexible Fume Extractor Arm SS-160-PEA4

Description
Sentry Air’s Model 160 Fan-Powered Extractor Arm is a unique fume extraction option for applications that require exhaust without filtration. This flame-retardant, self-supportive exhaust arm is capable of up to 160 CFM of air volume and is equipped with a variable speed controller to fluctuate between low (down to 50 CFM) and high settings with ease. The Fan-Powered Extractor Arm is capable of 180° rotation and the modular design of this unit allows for four possible exhaust options. This system comes equipped with all of the accessories needed for installation and use, including a wall-mounting kit. This unit plugs into a standard 115V outlet and requires no electrical assembly. This standalone extraction arm can be easily incorporated into your existing exhaust system. Product Features: Includes: Variable Speed Remote Controller, wall-mounting brackets, and flame-retardant self-supportive flexible arm Optional: “Python-Style” Hose and hour counter Air Volume: up to 160 CFM (high), down to 50 CFM (low) (4) exhaust configurations options Quiet operation and low power consumption Reliable, low maintenance solution 180° arm rotation when mounted Typical Uses: Welding fume control Solder fume removal Light grinding dust Various other applications in manufacturing, medical, R&D, and pharmaceutical settings
Datasheet
Description
Sentry Air’s Model 160 Fan-Powered Extractor Arm is a unique fume extraction option for applications that require exhaust without filtration. This flame-retardant, self-supportive exhaust arm is capable of up to 160 CFM of air volume and is equipped with a variable speed controller to fluctuate between low (down to 50 CFM) and high settings with ease. The Fan-Powered Extractor Arm is capable of 180° rotation and the modular design of this unit allows for four possible exhaust options. This system comes equipped with all of the accessories needed for installation and use, including a wall-mounting kit. This unit plugs into a standard 115V outlet and requires no electrical assembly. This standalone extraction arm can be easily incorporated into your existing exhaust system. Product Features: Includes: Variable Speed Remote Controller, wall-mounting brackets, and flame-retardant self-supportive flexible arm Optional: “Python-Style” Hose and hour counter Air Volume: up to 160 CFM (high), down to 50 CFM (low) (4) exhaust configurations options Quiet operation and low power consumption Reliable, low maintenance solution 180° arm rotation when mounted Typical Uses: Welding fume control Solder fume removal Light grinding dust Various other applications in manufacturing, medical, R&D, and pharmaceutical settings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 160 Fan-Powered Flexible Fume Extractor Arm - SS-160-PEA4 - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 160 Fan-Powered Flexible Fume Extractor Arm
SS-160-PEA4
Model 160 Fan-Powered Flexible Fume Extractor Arm SS-160-PEA4
Sentry Air’s Model 160 Fan-Powered Extractor Arm is a unique fume extraction option for applications that require exhaust without filtration. This flame-retardant, self-supportive exhaust arm is capable of up to 160 CFM of air volume and is equipped with a variable speed controller to fluctuate between low (down to 50 CFM) and high settings with ease. The Fan-Powered Extractor Arm is capable of 180° rotation and the modular design of this unit allows for four possible exhaust options. This system comes equipped with all of the accessories needed for installation and use, including a wall-mounting kit. This unit plugs into a standard 115V outlet and requires no electrical assembly. This standalone extraction arm can be easily incorporated into your existing exhaust system. Product Features: Includes: Variable Speed Remote Controller, wall-mounting brackets, and flame-retardant self-supportive flexible arm Optional: “Python-Style” Hose and hour counter Air Volume: up to 160 CFM (high), down to 50 CFM (low) (4) exhaust configurations options Quiet operation and low power consumption Reliable, low maintenance solution 180° arm rotation when mounted Typical Uses: Welding fume control Solder fume removal Light grinding dust Various other applications in manufacturing, medical, R&D, and pharmaceutical settings

Sentry Air’s Model 160 Fan-Powered Extractor Arm is a unique fume extraction option for applications that require exhaust without filtration. This flame-retardant, self-supportive exhaust arm is capable of up to 160 CFM of air volume and is equipped with a variable speed controller to fluctuate between low (down to 50 CFM) and high settings with ease. The Fan-Powered Extractor Arm is capable of 180° rotation and the modular design of this unit allows for four possible exhaust options.
This system comes equipped with all of the accessories needed for installation and use, including a wall-mounting kit. This unit plugs into a standard 115V outlet and requires no electrical assembly. This standalone extraction arm can be easily incorporated into your existing exhaust system.
Product Features:

  • Includes: Variable Speed Remote Controller, wall-mounting brackets, and flame-retardant self-supportive flexible arm
  • Optional: “Python-Style” Hose and hour counter
  • Air Volume: up to 160 CFM (high), down to 50 CFM (low)
  • (4) exhaust configurations options
  • Quiet operation and low power consumption
  • Reliable, low maintenance solution
  • 180° arm rotation when mounted

Typical Uses:

  • Welding fume control
  • Solder fume removal
  • Light grinding dust
  • Various other applications in manufacturing, medical, R&D, and pharmaceutical settings
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-160-PEA4
Product Name Model 160 Fan-Powered Flexible Fume Extractor Arm
Airflow 250 SCFM (425 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Polypropylene Ductless Fume Hood - AC5000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details