Sentry Air Systems, Inc. Model 300 Medical Fume Extractor SS-300-MED

Description
The Model 300 Medical Fume Extractor provides fume extractions and air purification customized to fit a variety of medical applications or procedures. This compact and ductless system utilizes an energy-efficient fan that pulls most of the airborne contaminants away from the operator’s breathing zone and into the filtration system. The ductless design enables this system to move freely from place to place on locking casters without the requirement for external ductwork. The self-supportive extraction arm allows additional flexibility, enabling the operator to position the inlet in the most effective position for their process. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF Toggle Switch (220V only), 68” long x 4” diameter flex arm, portability handle, and heavy-duty casters Optional: Magnehelic Gauge and hour counter Quiet operation and energy efficient Reliable, low maintenance operation Simple, quick “no tool” filter change with long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Pathology labs Dental labs Orthopedic labs Dental technician labs Microbiology labs Respiratory sensitivities Clean room applications Surgery prep Critical-care facilities Laser surgery fume and odor Odor sensitive areas Oncology wards Pharmacies Hematology ICUs General air purification
Datasheet
Description
The Model 300 Medical Fume Extractor provides fume extractions and air purification customized to fit a variety of medical applications or procedures. This compact and ductless system utilizes an energy-efficient fan that pulls most of the airborne contaminants away from the operator’s breathing zone and into the filtration system. The ductless design enables this system to move freely from place to place on locking casters without the requirement for external ductwork. The self-supportive extraction arm allows additional flexibility, enabling the operator to position the inlet in the most effective position for their process. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF Toggle Switch (220V only), 68” long x 4” diameter flex arm, portability handle, and heavy-duty casters Optional: Magnehelic Gauge and hour counter Quiet operation and energy efficient Reliable, low maintenance operation Simple, quick “no tool” filter change with long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Pathology labs Dental labs Orthopedic labs Dental technician labs Microbiology labs Respiratory sensitivities Clean room applications Surgery prep Critical-care facilities Laser surgery fume and odor Odor sensitive areas Oncology wards Pharmacies Hematology ICUs General air purification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 300 Medical Fume Extractor - SS-300-MED - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 300 Medical Fume Extractor
SS-300-MED
Model 300 Medical Fume Extractor SS-300-MED
The Model 300 Medical Fume Extractor provides fume extractions and air purification customized to fit a variety of medical applications or procedures. This compact and ductless system utilizes an energy-efficient fan that pulls most of the airborne contaminants away from the operator’s breathing zone and into the filtration system. The ductless design enables this system to move freely from place to place on locking casters without the requirement for external ductwork. The self-supportive extraction arm allows additional flexibility, enabling the operator to position the inlet in the most effective position for their process. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF Toggle Switch (220V only), 68” long x 4” diameter flex arm, portability handle, and heavy-duty casters Optional: Magnehelic Gauge and hour counter Quiet operation and energy efficient Reliable, low maintenance operation Simple, quick “no tool” filter change with long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Pathology labs Dental labs Orthopedic labs Dental technician labs Microbiology labs Respiratory sensitivities Clean room applications Surgery prep Critical-care facilities Laser surgery fume and odor Odor sensitive areas Oncology wards Pharmacies Hematology ICUs General air purification

The Model 300 Medical Fume Extractor provides fume extractions and air purification customized to fit a variety of medical applications or procedures. This compact and ductless system utilizes an energy-efficient fan that pulls most of the airborne contaminants away from the operator’s breathing zone and into the filtration system. The ductless design enables this system to move freely from place to place on locking casters without the requirement for external ductwork. The self-supportive extraction arm allows additional flexibility, enabling the operator to position the inlet in the most effective position for their process.
Product Features:

  • Includes: Variable Speed Controller (115V only), ON/OFF Toggle Switch (220V only), 68” long x 4” diameter flex arm, portability handle, and heavy-duty casters
  • Optional: Magnehelic Gauge and hour counter
  • Quiet operation and energy efficient
  • Reliable, low maintenance operation
  • Simple, quick “no tool” filter change with long filter life

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Pathology labs
  • Dental labs
  • Orthopedic labs
  • Dental technician labs
  • Microbiology labs
  • Respiratory sensitivities
  • Clean room applications
  • Surgery prep
  • Critical-care facilities
  • Laser surgery fume and odor
  • Odor sensitive areas
  • Oncology wards
  • Pharmacies
  • Hematology ICUs
  • General air purification
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-300-MED
Product Name Model 300 Medical Fume Extractor
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Amtech EBM Environmental Booths - Amtech EBM-6 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Collector Type Collection Booths
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (6x)
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC3030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details