The Mounted Sentry Single fume extractor provides an excellent fume extraction choice for small or limited workspace environments. The unit features a self-supportive flex arm that provides source capture of airborne contaminants, while mounting options can free up much needed workspace. Mounting configurations include bench-mounting, under-the table mounting, and shelf or wall mounting. The Mounted Single Sentry offers an effective, quiet and economical solution to many fume extraction needs with limited workspaces. A larger model [SS-300-MSS] and a dual-arm unit [SS-200-MSD] are also available. Product Features:
Included: Self-supportive 28 L flex arm and mounting brackets
Optional: Variable Speed Controller (115V only) and hour counter
Reliable, low maintenance operation
Quiet operation
Simple, quick no tool filter change
Long filter life
Small footprint
Filter Choices:
ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
Activated Carbon filters
Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].
Typical Uses:
Soldering
Chemical fumes
Solvent and epoxy fumes
Laser fumes
Light grinding
Many other procedures that involve the emission of particulate and fumes
The Mounted Sentry Single fume extractor provides an excellent fume extraction choice for small or limited workspace environments. The unit features a self-supportive flex arm that provides source capture of airborne contaminants, while mounting options can free up much needed workspace. Mounting configurations include bench-mounting, under-the table mounting, and shelf or wall mounting.
The Mounted Single Sentry offers an effective, quiet and economical solution to many fume extraction needs with limited workspaces.
A larger model [SS-300-MSS] and a dual-arm unit [SS-200-MSD] are also available.
Product Features:
- Included: Self-supportive 28 L flex arm and mounting brackets
- Optional: Variable Speed Controller (115V only) and hour counter
- Reliable, low maintenance operation
- Quiet operation
- Simple, quick no tool filter change
- Long filter life
- Small footprint
Filter Choices:
- ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
- HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
- ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
- Activated Carbon filters
- Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].
Typical Uses:
- Soldering
- Chemical fumes
- Solvent and epoxy fumes
- Laser fumes
- Light grinding
- Many other procedures that involve the emission of particulate and fumes