Sentry Air Systems, Inc. Non-Powered Flexible Fume Extractor Arm SS-004-EA4

Description
Non-powered Extractor Arm (without fan) serves as a fume extraction accessory for applications that require exhaust without filtration. This extractor arm can easily transform your existing fan and ductwork into a source-capture configuration for more efficient fume capture and control. For easy installation, this product includes a wall-mounting bracket and 4” diameter exhaust collar. The Non-Powered Extractor Arm can be utilized with a Fume Extractor Stand to mount to a Sentry Air Systems Fume Extractor System. This flame-retardant, self-supportive flex arm can rotate 180° and be can used in conjunction with a fan for a variety of applications. This standalone arm does not include a fan. Product Features: Includes: wall-mounting brackets and flame-retardant self-supportive flexible arm Optional: Python hose 4” diameter exhaust connection 180° arm rotation when mounted Typical Uses: Welding fume control Solder fume removal Chemical fume extraction Laboratory fume control Variety of fume and particulate-producin g processes in manufacturing, medical, laboratory, and pharmaceutical settings
Datasheet
Description
Non-powered Extractor Arm (without fan) serves as a fume extraction accessory for applications that require exhaust without filtration. This extractor arm can easily transform your existing fan and ductwork into a source-capture configuration for more efficient fume capture and control. For easy installation, this product includes a wall-mounting bracket and 4” diameter exhaust collar. The Non-Powered Extractor Arm can be utilized with a Fume Extractor Stand to mount to a Sentry Air Systems Fume Extractor System. This flame-retardant, self-supportive flex arm can rotate 180° and be can used in conjunction with a fan for a variety of applications. This standalone arm does not include a fan. Product Features: Includes: wall-mounting brackets and flame-retardant self-supportive flexible arm Optional: Python hose 4” diameter exhaust connection 180° arm rotation when mounted Typical Uses: Welding fume control Solder fume removal Chemical fume extraction Laboratory fume control Variety of fume and particulate-producin g processes in manufacturing, medical, laboratory, and pharmaceutical settings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Powered Flexible Fume Extractor Arm - SS-004-EA4 - Sentry Air Systems, Inc.
Cypress, TX, United States
Non-Powered Flexible Fume Extractor Arm
SS-004-EA4
Non-Powered Flexible Fume Extractor Arm SS-004-EA4
Non-powered Extractor Arm (without fan) serves as a fume extraction accessory for applications that require exhaust without filtration. This extractor arm can easily transform your existing fan and ductwork into a source-capture configuration for more efficient fume capture and control. For easy installation, this product includes a wall-mounting bracket and 4” diameter exhaust collar. The Non-Powered Extractor Arm can be utilized with a Fume Extractor Stand to mount to a Sentry Air Systems Fume Extractor System. This flame-retardant, self-supportive flex arm can rotate 180° and be can used in conjunction with a fan for a variety of applications. This standalone arm does not include a fan. Product Features: Includes: wall-mounting brackets and flame-retardant self-supportive flexible arm Optional: Python hose 4” diameter exhaust connection 180° arm rotation when mounted Typical Uses: Welding fume control Solder fume removal Chemical fume extraction Laboratory fume control Variety of fume and particulate-producin g processes in manufacturing, medical, laboratory, and pharmaceutical settings

Non-powered Extractor Arm (without fan) serves as a fume extraction accessory for applications that require exhaust without filtration. This extractor arm can easily transform your existing fan and ductwork into a source-capture configuration for more efficient fume capture and control. For easy installation, this product includes a wall-mounting bracket and 4” diameter exhaust collar. The Non-Powered Extractor Arm can be utilized with a Fume Extractor Stand to mount to a Sentry Air Systems Fume Extractor System.
This flame-retardant, self-supportive flex arm can rotate 180° and be can used in conjunction with a fan for a variety of applications. This standalone arm does not include a fan.
Product Features:

  • Includes: wall-mounting brackets and flame-retardant self-supportive flexible arm
  • Optional: Python hose
  • 4” diameter exhaust connection
  • 180° arm rotation when mounted

Typical Uses:

  • Welding fume control
  • Solder fume removal
  • Chemical fume extraction
  • Laboratory fume control
  • Variety of fume and particulate-producing processes in manufacturing, medical, laboratory, and pharmaceutical settings
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-004-EA4
Product Name Non-Powered Flexible Fume Extractor Arm
Airflow 160 SCFM (272 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC8030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Fume Dog Bulldog Wall-Mount Weld Fume Extractor with Filter - BULLDOG-FILT - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details