Sentry Air Systems, Inc. Model 400 Portable Floor Sentry with Heavy Duty Arm SS-400-PFS-HFA

Description
The Model 400 Portable Floor Sentry with 7’ HD Arm fume extractor provides a respiratory safety control by filtering and capturing airborne contaminants and chemical fumes produced from a variety of industrial applications. This source-capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. The Model 400 Portable Floor Sentry allows multiple filter media to be housed inside the filter chamber for applications that emit both particulate and fumes. The 7’ heavy-duty extractor arm provides self-supportive 360° radius fume capture allowing the operator to move the 10” capture hood closer to the source. Made of 6” diameter air-craft grade aluminum and flexible segments of flame-retardant hose, the 7’ heavy-duty extractor arm outfits the Model 400 Portable Floor Sentry to provide fume and particulate control for high intensity industrial applications. Product Features: Includes: Variable speed controller, portability handle, heavy-duty casters, and 360° swivel arm Optional: Magnehelic Gauge, digital hour counter, and quick change pre-filter Air Volume: up to 700 CFM (high), down to 50 CFM (low) Reliable, low maintenance operation No exterior ducting required Simple and quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume control Chemical fume extraction Solvent and epoxy fume control Particulate extraction Powder filling Soldering Light grinding Clean room applications Variety of applications involving chemical fumes and dust
Description
The Model 400 Portable Floor Sentry with 7’ HD Arm fume extractor provides a respiratory safety control by filtering and capturing airborne contaminants and chemical fumes produced from a variety of industrial applications. This source-capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. The Model 400 Portable Floor Sentry allows multiple filter media to be housed inside the filter chamber for applications that emit both particulate and fumes. The 7’ heavy-duty extractor arm provides self-supportive 360° radius fume capture allowing the operator to move the 10” capture hood closer to the source. Made of 6” diameter air-craft grade aluminum and flexible segments of flame-retardant hose, the 7’ heavy-duty extractor arm outfits the Model 400 Portable Floor Sentry to provide fume and particulate control for high intensity industrial applications. Product Features: Includes: Variable speed controller, portability handle, heavy-duty casters, and 360° swivel arm Optional: Magnehelic Gauge, digital hour counter, and quick change pre-filter Air Volume: up to 700 CFM (high), down to 50 CFM (low) Reliable, low maintenance operation No exterior ducting required Simple and quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume control Chemical fume extraction Solvent and epoxy fume control Particulate extraction Powder filling Soldering Light grinding Clean room applications Variety of applications involving chemical fumes and dust
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 400 Portable Floor Sentry with Heavy Duty Arm (part number SS-400-PFS-HFA) is a portable fume extractor designed for respiratory safety by filtering airborne contaminants and chemical fumes in various industrial applications. It features a 7-foot heavy-duty arm made of aircraft-grade aluminum and flame-retardant hose, allowing for 360° swivel movement and close proximity to fume sources. The unit operates quietly and includes a powerful fan with adjustable air volume ranging from 50 CFM to 700 CFM. This fume extractor supports multiple filter media options, including HEPA, ASHRAE, ULPA, activated carbon, and specialty-blended filters for specific contaminants. The design allows for easy filter changes without tools, enhancing maintenance efficiency. The unit is equipped with a variable speed controller, portability handle, and heavy-duty casters for mobility. Typical applications include welding fume control, chemical fume extraction, soldering, and clean room operations. The Model 400 is suitable for high-intensity industrial environments where effective fume and particulate control is essential.

Datasheet Summary
Powered by GS/AI

The Model 400 Portable Floor Sentry with Heavy Duty Arm (part number SS-400-PFS-HFA) is a portable fume extractor designed for respiratory safety by filtering airborne contaminants and chemical fumes in various industrial applications. It features a 7-foot heavy-duty arm made of aircraft-grade aluminum and flame-retardant hose, allowing for 360° swivel movement and close proximity to fume sources. The unit operates quietly and includes a powerful fan with adjustable air volume ranging from 50 CFM to 700 CFM. This fume extractor supports multiple filter media options, including HEPA, ASHRAE, ULPA, activated carbon, and specialty-blended filters for specific contaminants. The design allows for easy filter changes without tools, enhancing maintenance efficiency. The unit is equipped with a variable speed controller, portability handle, and heavy-duty casters for mobility. Typical applications include welding fume control, chemical fume extraction, soldering, and clean room operations. The Model 400 is suitable for high-intensity industrial environments where effective fume and particulate control is essential.

Suppliers

Company
Product
Description
Supplier Links
Model 400 Portable Floor Sentry with Heavy Duty Arm - SS-400-PFS-HFA - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 400 Portable Floor Sentry with Heavy Duty Arm
SS-400-PFS-HFA
Model 400 Portable Floor Sentry with Heavy Duty Arm SS-400-PFS-HFA
The Model 400 Portable Floor Sentry with 7’ HD Arm fume extractor provides a respiratory safety control by filtering and capturing airborne contaminants and chemical fumes produced from a variety of industrial applications. This source-capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. The Model 400 Portable Floor Sentry allows multiple filter media to be housed inside the filter chamber for applications that emit both particulate and fumes. The 7’ heavy-duty extractor arm provides self-supportive 360° radius fume capture allowing the operator to move the 10” capture hood closer to the source. Made of 6” diameter air-craft grade aluminum and flexible segments of flame-retardant hose, the 7’ heavy-duty extractor arm outfits the Model 400 Portable Floor Sentry to provide fume and particulate control for high intensity industrial applications. Product Features: Includes: Variable speed controller, portability handle, heavy-duty casters, and 360° swivel arm Optional: Magnehelic Gauge, digital hour counter, and quick change pre-filter Air Volume: up to 700 CFM (high), down to 50 CFM (low) Reliable, low maintenance operation No exterior ducting required Simple and quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume control Chemical fume extraction Solvent and epoxy fume control Particulate extraction Powder filling Soldering Light grinding Clean room applications Variety of applications involving chemical fumes and dust

The Model 400 Portable Floor Sentry with 7’ HD Arm fume extractor provides a respiratory safety control by filtering and capturing airborne contaminants and chemical fumes produced from a variety of industrial applications. This source-capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. The Model 400 Portable Floor Sentry allows multiple filter media to be housed inside the filter chamber for applications that emit both particulate and fumes.
The 7’ heavy-duty extractor arm provides self-supportive 360° radius fume capture allowing the operator to move the 10” capture hood closer to the source. Made of 6” diameter air-craft grade aluminum and flexible segments of flame-retardant hose, the 7’ heavy-duty extractor arm outfits the Model 400 Portable Floor Sentry to provide fume and particulate control for high intensity industrial applications.
Product Features:

  • Includes: Variable speed controller, portability handle, heavy-duty casters, and 360° swivel arm
  • Optional: Magnehelic Gauge, digital hour counter, and quick change pre-filter
  • Air Volume: up to 700 CFM (high), down to 50 CFM (low)
  • Reliable, low maintenance operation
  • No exterior ducting required
  • Simple and quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Welding fume control
  • Chemical fume extraction
  • Solvent and epoxy fume control
  • Particulate extraction
  • Powder filling
  • Soldering
  • Light grinding
  • Clean room applications
  • Variety of applications involving chemical fumes and dust
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-400-PFS-HFA
Product Name Model 400 Portable Floor Sentry with Heavy Duty Arm
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Fume Dog Bulldog Magnetic Wall-Mount Fume Extractor with Filter - BULLDOG-FILT-FLEX - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC6000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details