Sentry Air Systems, Inc. Model 400 Dual Python Portable Floor Sentry SS-400-PYTD

Description
The Model 400 Dual Python Fume Extractor provides an engineering safety control hard-to-reach applications with two extended flexible hoses suitable for multiple operators [i.e. tank welding]. The included 12 foot long, flame-retardant flex hoses feature a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing welding smoke, dust, or fumes. The unique dual hose design enables two nearby workers to use the same fume extraction system saving space and operating costs. This system provides up to 350 CFM per hose. This model can also be outfitted with dual 25 foot hoses. This Model 400 Dual Python Portable Floor Sentry combines energy-efficient technology and a unique design to ease fume extraction in hard-to-reach areas for two operators. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and (2) 12’ flex hose with 360-degree movement Optional: 25’ flex hose, Magnehelic Gauge, and hour counter Air Volume: up to 350 CFM per hose (high) and down to 25 CFM per hose (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Light grinding applications Stainless steel tank welding Welding in confined spaces Fume extraction in elevated spaces [e.g. asbestos in ceiling and rafters] Rapid location welding applications Stainless steel pipe welding Welding on metal beams VOC removal Particulate and fume removal
Datasheet
Description
The Model 400 Dual Python Fume Extractor provides an engineering safety control hard-to-reach applications with two extended flexible hoses suitable for multiple operators [i.e. tank welding]. The included 12 foot long, flame-retardant flex hoses feature a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing welding smoke, dust, or fumes. The unique dual hose design enables two nearby workers to use the same fume extraction system saving space and operating costs. This system provides up to 350 CFM per hose. This model can also be outfitted with dual 25 foot hoses. This Model 400 Dual Python Portable Floor Sentry combines energy-efficient technology and a unique design to ease fume extraction in hard-to-reach areas for two operators. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and (2) 12’ flex hose with 360-degree movement Optional: 25’ flex hose, Magnehelic Gauge, and hour counter Air Volume: up to 350 CFM per hose (high) and down to 25 CFM per hose (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Light grinding applications Stainless steel tank welding Welding in confined spaces Fume extraction in elevated spaces [e.g. asbestos in ceiling and rafters] Rapid location welding applications Stainless steel pipe welding Welding on metal beams VOC removal Particulate and fume removal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 400 Dual Python Portable Floor Sentry - SS-400-PYTD - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 400 Dual Python Portable Floor Sentry
SS-400-PYTD
Model 400 Dual Python Portable Floor Sentry SS-400-PYTD
The Model 400 Dual Python Fume Extractor provides an engineering safety control hard-to-reach applications with two extended flexible hoses suitable for multiple operators [i.e. tank welding]. The included 12 foot long, flame-retardant flex hoses feature a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing welding smoke, dust, or fumes. The unique dual hose design enables two nearby workers to use the same fume extraction system saving space and operating costs. This system provides up to 350 CFM per hose. This model can also be outfitted with dual 25 foot hoses. This Model 400 Dual Python Portable Floor Sentry combines energy-efficient technology and a unique design to ease fume extraction in hard-to-reach areas for two operators. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and (2) 12’ flex hose with 360-degree movement Optional: 25’ flex hose, Magnehelic Gauge, and hour counter Air Volume: up to 350 CFM per hose (high) and down to 25 CFM per hose (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Light grinding applications Stainless steel tank welding Welding in confined spaces Fume extraction in elevated spaces [e.g. asbestos in ceiling and rafters] Rapid location welding applications Stainless steel pipe welding Welding on metal beams VOC removal Particulate and fume removal

The Model 400 Dual Python Fume Extractor provides an engineering safety control hard-to-reach applications with two extended flexible hoses suitable for multiple operators [i.e. tank welding]. The included 12 foot long, flame-retardant flex hoses feature a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing welding smoke, dust, or fumes. The unique dual hose design enables two nearby workers to use the same fume extraction system saving space and operating costs. This system provides up to 350 CFM per hose. This model can also be outfitted with dual 25 foot hoses.
This Model 400 Dual Python Portable Floor Sentry combines energy-efficient technology and a unique design to ease fume extraction in hard-to-reach areas for two operators.
Product Features:

  • Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and (2) 12’ flex hose with 360-degree movement
  • Optional: 25’ flex hose, Magnehelic Gauge, and hour counter
  • Air Volume: up to 350 CFM per hose (high) and down to 25 CFM per hose (low)
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Maintenance welding
  • Light grinding applications
  • Stainless steel tank welding
  • Welding in confined spaces
  • Fume extraction in elevated spaces [e.g. asbestos in ceiling and rafters]
  • Rapid location welding applications
  • Stainless steel pipe welding
  • Welding on metal beams
  • VOC removal
  • Particulate and fume removal
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-400-PYTD
Product Name Model 400 Dual Python Portable Floor Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Total Exhaust Polypropylene Fume Hood - AirMax™ AC8030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details