Sentry Air Systems, Inc. Model 200 Mounted Sentry SS-200-MS

Description
The Mounted Sentry Fume Extractor offers a small footprint but provides a powerful industrial air cleaner that can be mounted directly to a workbench, a hood, or even to enclosed machinery. This modular unit provides multiple mounting options, two inlet configurations (3” or 4” diameter), and can be a simple and effective addition for multiple brands and types of enclosed machinery that require fume extraction. The Mounted Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs. Larger Mounted Sentry models are also available [SS-300-MS & SS-400-MS]. Product Features: Includes: mounting brackets Optional: variable speed controller and hour counter Quiet, reliable, low maintenance operation Sturdy construction Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser marking Particulate control Printing fumes Soldering Fume/vapor source capture Other applications that produce smoke, dust, or particulate.
Datasheet
Description
The Mounted Sentry Fume Extractor offers a small footprint but provides a powerful industrial air cleaner that can be mounted directly to a workbench, a hood, or even to enclosed machinery. This modular unit provides multiple mounting options, two inlet configurations (3” or 4” diameter), and can be a simple and effective addition for multiple brands and types of enclosed machinery that require fume extraction. The Mounted Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs. Larger Mounted Sentry models are also available [SS-300-MS & SS-400-MS]. Product Features: Includes: mounting brackets Optional: variable speed controller and hour counter Quiet, reliable, low maintenance operation Sturdy construction Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser marking Particulate control Printing fumes Soldering Fume/vapor source capture Other applications that produce smoke, dust, or particulate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 200 Mounted Sentry - SS-200-MS - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 200 Mounted Sentry
SS-200-MS
Model 200 Mounted Sentry SS-200-MS
The Mounted Sentry Fume Extractor offers a small footprint but provides a powerful industrial air cleaner that can be mounted directly to a workbench, a hood, or even to enclosed machinery. This modular unit provides multiple mounting options, two inlet configurations (3” or 4” diameter), and can be a simple and effective addition for multiple brands and types of enclosed machinery that require fume extraction. The Mounted Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs. Larger Mounted Sentry models are also available [SS-300-MS & SS-400-MS]. Product Features: Includes: mounting brackets Optional: variable speed controller and hour counter Quiet, reliable, low maintenance operation Sturdy construction Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser marking Particulate control Printing fumes Soldering Fume/vapor source capture Other applications that produce smoke, dust, or particulate.

The Mounted Sentry Fume Extractor offers a small footprint but provides a powerful industrial air cleaner that can be mounted directly to a workbench, a hood, or even to enclosed machinery. This modular unit provides multiple mounting options, two inlet configurations (3” or 4” diameter), and can be a simple and effective addition for multiple brands and types of enclosed machinery that require fume extraction.
The Mounted Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs. Larger Mounted Sentry models are also available [SS-300-MS & SS-400-MS].
Product Features:

  • Includes: mounting brackets
  • Optional: variable speed controller and hour counter
  • Quiet, reliable, low maintenance operation
  • Sturdy construction
  • Low power consumption
  • Simple, quick “no tool” filter change
  • Long filter life

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Laser marking
  • Particulate control
  • Printing fumes
  • Soldering
  • Fume/vapor source capture
  • Other applications that produce smoke, dust, or particulate.
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-200-MS
Product Name Model 200 Mounted Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Sash Version Ductless Fume Hood - Endeavour™ ACPT8036S - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details