Sentry Air Systems, Inc. Model 450 Python Portable Floor Sentry - High Flow SS-450-PYT

Description
The Model 450 Python Fume Extractor provides an engineering safety control for use in hard-to-reach applications where an extended flexible hose is needed [i.e. tank welding]. The included 12 foot long, flame-retardant flex hose features a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing welding smoke, dust, or fumes. An optional 25 foot hose is also available. This Model 450 Python Portable Floor Sentry combines quiet operation, energy-efficient technology, and a unique design to ease fume extraction in hard-to-reach areas. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and 12’ flex hose with 360-degree movement Optional: 25’ flex hose and Magnehelic Gauge Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Light grinding applications Stainless steel tank welding Welding in confined spaces Fume extraction in elevated spaces [e.g. asbestos in ceiling and rafters] Rapid location welding applications Stainless steel pipe welding Welding on metal beams VOC removal Particulate and fume removal
Datasheet
Description
The Model 450 Python Fume Extractor provides an engineering safety control for use in hard-to-reach applications where an extended flexible hose is needed [i.e. tank welding]. The included 12 foot long, flame-retardant flex hose features a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing welding smoke, dust, or fumes. An optional 25 foot hose is also available. This Model 450 Python Portable Floor Sentry combines quiet operation, energy-efficient technology, and a unique design to ease fume extraction in hard-to-reach areas. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and 12’ flex hose with 360-degree movement Optional: 25’ flex hose and Magnehelic Gauge Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Light grinding applications Stainless steel tank welding Welding in confined spaces Fume extraction in elevated spaces [e.g. asbestos in ceiling and rafters] Rapid location welding applications Stainless steel pipe welding Welding on metal beams VOC removal Particulate and fume removal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 450 Python Portable Floor Sentry - High Flow - SS-450-PYT - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 450 Python Portable Floor Sentry - High Flow
SS-450-PYT
Model 450 Python Portable Floor Sentry - High Flow SS-450-PYT
The Model 450 Python Fume Extractor provides an engineering safety control for use in hard-to-reach applications where an extended flexible hose is needed [i.e. tank welding]. The included 12 foot long, flame-retardant flex hose features a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing welding smoke, dust, or fumes. An optional 25 foot hose is also available. This Model 450 Python Portable Floor Sentry combines quiet operation, energy-efficient technology, and a unique design to ease fume extraction in hard-to-reach areas. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and 12’ flex hose with 360-degree movement Optional: 25’ flex hose and Magnehelic Gauge Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Light grinding applications Stainless steel tank welding Welding in confined spaces Fume extraction in elevated spaces [e.g. asbestos in ceiling and rafters] Rapid location welding applications Stainless steel pipe welding Welding on metal beams VOC removal Particulate and fume removal

The Model 450 Python Fume Extractor provides an engineering safety control for use in hard-to-reach applications where an extended flexible hose is needed [i.e. tank welding]. The included 12 foot long, flame-retardant flex hose features a magnetic capture hood with handle that enables the operator to attach it to a surface without having to manually hold the hose in place while capturing welding smoke, dust, or fumes. An optional 25 foot hose is also available.
This Model 450 Python Portable Floor Sentry combines quiet operation, energy-efficient technology, and a unique design to ease fume extraction in hard-to-reach areas.
Product Features:

  • Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and 12’ flex hose with 360-degree movement
  • Optional: 25’ flex hose and Magnehelic Gauge
  • Air Volume: up to 950 CFM (high) and down to 50 CFM (low)
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Maintenance welding
  • Light grinding applications
  • Stainless steel tank welding
  • Welding in confined spaces
  • Fume extraction in elevated spaces [e.g. asbestos in ceiling and rafters]
  • Rapid location welding applications
  • Stainless steel pipe welding
  • Welding on metal beams
  • VOC removal
  • Particulate and fume removal
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-450-PYT
Product Name Model 450 Python Portable Floor Sentry - High Flow
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Fume Dog Portable Weld Fume Extractor - FUMEDOG-PT - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC4000S - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details