Sentry Air Systems, Inc. Model 100 HEMS Positive Pressure Unit SS-100-HEMS

Description
The Mini Portable Clean Room Blower provides a low cost and compact solution for converting an enclosure or hood to a positive-pressure clean room environment. This system draws in air from the surrounding room and filters out particles to create a reduced particulate workspace suitable for a variety of commercial, medical, laboratory, and industrial applications. The Mini Portable Clean Room Blower can furnish up to an ISO Class 4 clean room. This system uses a dual stage filtration process consisting of a pre-filter and main filter with a choice of a HEPA or ULPA filter. This small footprint device features an energy efficient and low maintenance operation. It can easily be added to an existing hood or is available as a complete 18” mini portable clean room hood [SS-118-IPURE]. Product Features: Includes: mounting brackets Converts enclosure up to ISO Class 4 Clean Room Quiet operation Reliable, low maintenance operation Long filter life Simple “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: Hard drive restoration Computer and electronics repairs Sterile assembly Medical device manufacturing Cleaning optics and lasers Stem cell therapy Tissue culturing This unit is not suitable for sterile compounding applications.
Datasheet
Description
The Mini Portable Clean Room Blower provides a low cost and compact solution for converting an enclosure or hood to a positive-pressure clean room environment. This system draws in air from the surrounding room and filters out particles to create a reduced particulate workspace suitable for a variety of commercial, medical, laboratory, and industrial applications. The Mini Portable Clean Room Blower can furnish up to an ISO Class 4 clean room. This system uses a dual stage filtration process consisting of a pre-filter and main filter with a choice of a HEPA or ULPA filter. This small footprint device features an energy efficient and low maintenance operation. It can easily be added to an existing hood or is available as a complete 18” mini portable clean room hood [SS-118-IPURE]. Product Features: Includes: mounting brackets Converts enclosure up to ISO Class 4 Clean Room Quiet operation Reliable, low maintenance operation Long filter life Simple “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: Hard drive restoration Computer and electronics repairs Sterile assembly Medical device manufacturing Cleaning optics and lasers Stem cell therapy Tissue culturing This unit is not suitable for sterile compounding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cypress, TX, United States
Model 100 HEMS Positive Pressure Unit
SS-100-HEMS
Model 100 HEMS Positive Pressure Unit SS-100-HEMS
The Mini Portable Clean Room Blower provides a low cost and compact solution for converting an enclosure or hood to a positive-pressure clean room environment. This system draws in air from the surrounding room and filters out particles to create a reduced particulate workspace suitable for a variety of commercial, medical, laboratory, and industrial applications. The Mini Portable Clean Room Blower can furnish up to an ISO Class 4 clean room. This system uses a dual stage filtration process consisting of a pre-filter and main filter with a choice of a HEPA or ULPA filter. This small footprint device features an energy efficient and low maintenance operation. It can easily be added to an existing hood or is available as a complete 18” mini portable clean room hood [SS-118-IPURE]. Product Features: Includes: mounting brackets Converts enclosure up to ISO Class 4 Clean Room Quiet operation Reliable, low maintenance operation Long filter life Simple “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: Hard drive restoration Computer and electronics repairs Sterile assembly Medical device manufacturing Cleaning optics and lasers Stem cell therapy Tissue culturing This unit is not suitable for sterile compounding applications.

The Mini Portable Clean Room Blower provides a low cost and compact solution for converting an enclosure or hood to a positive-pressure clean room environment. This system draws in air from the surrounding room and filters out particles to create a reduced particulate workspace suitable for a variety of commercial, medical, laboratory, and industrial applications.
The Mini Portable Clean Room Blower can furnish up to an ISO Class 4 clean room. This system uses a dual stage filtration process consisting of a pre-filter and main filter with a choice of a HEPA or ULPA filter. This small footprint device features an energy efficient and low maintenance operation. It can easily be added to an existing hood or is available as a complete 18” mini portable clean room hood [SS-118-IPURE].
Product Features:

  • Includes: mounting brackets
  • Converts enclosure up to ISO Class 4 Clean Room
  • Quiet operation
  • Reliable, low maintenance operation
  • Long filter life
  • Simple “no tool” filter change
    Filter Choices:
    • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
    • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]

    Typical Uses:
    • Hard drive restoration
    • Computer and electronics repairs
    • Sterile assembly
    • Medical device manufacturing
    • Cleaning optics and lasers
    • Stem cell therapy
    • Tissue culturing

    This unit is not suitable for sterile compounding applications.
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-100-HEMS
Product Name Model 100 HEMS Positive Pressure Unit
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Amtech EBM Environmental Booths - Amtech EBM-6 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Collector Type Collection Booths
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (6x)
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT8036S - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details