Sentry Air Systems, Inc. Model 100 Stainless Steel Winged Sentry SS-100-WS-ST

Description
The Stainless Steel Winged Sentry offers an ESD-Safe solder fume extraction unit constructed to capture and filter of airborne contaminants at the work surface for stationary, benchtop applications. The adjustable “wing flaps” allow the operator to modify the workspace size to accommodate for the applications. Also, the optional transparent hinged lid creates an enclosure, similar to a fume hood. This system’s energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. Typical filtration media includes HEPA filters, which offers up to 99.97% efficiency on particles 0.3 microns and larger, and ASHRAE filters that provide up to 95% efficiency on particles 0.5 microns and larger. For fire reliant applications like soldering, this filtration media is constructed from fire-retardant materials. The Stainless Steel Winged Sentry offers an effective, quiet, and economical fume extractions solution for many benchtop soldering operations. All of Sentry Air’s products are proudly manufactured in the United States and are backed by our two-year limited warranty on parts and labor. Product Features: ESD-Safe (Electro-static discharge safe) base unit and anti-static flex hose Optional: clear acrylic lid Adjustable wing flaps Highly portable and lightweight Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter change Long filter life Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: Soldering Smoke producing Benchtop Applications
Datasheet
Description
The Stainless Steel Winged Sentry offers an ESD-Safe solder fume extraction unit constructed to capture and filter of airborne contaminants at the work surface for stationary, benchtop applications. The adjustable “wing flaps” allow the operator to modify the workspace size to accommodate for the applications. Also, the optional transparent hinged lid creates an enclosure, similar to a fume hood. This system’s energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. Typical filtration media includes HEPA filters, which offers up to 99.97% efficiency on particles 0.3 microns and larger, and ASHRAE filters that provide up to 95% efficiency on particles 0.5 microns and larger. For fire reliant applications like soldering, this filtration media is constructed from fire-retardant materials. The Stainless Steel Winged Sentry offers an effective, quiet, and economical fume extractions solution for many benchtop soldering operations. All of Sentry Air’s products are proudly manufactured in the United States and are backed by our two-year limited warranty on parts and labor. Product Features: ESD-Safe (Electro-static discharge safe) base unit and anti-static flex hose Optional: clear acrylic lid Adjustable wing flaps Highly portable and lightweight Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter change Long filter life Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: Soldering Smoke producing Benchtop Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 100 Stainless Steel Winged Sentry - SS-100-WS-ST - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 100 Stainless Steel Winged Sentry
SS-100-WS-ST
Model 100 Stainless Steel Winged Sentry SS-100-WS-ST
The Stainless Steel Winged Sentry offers an ESD-Safe solder fume extraction unit constructed to capture and filter of airborne contaminants at the work surface for stationary, benchtop applications. The adjustable “wing flaps” allow the operator to modify the workspace size to accommodate for the applications. Also, the optional transparent hinged lid creates an enclosure, similar to a fume hood. This system’s energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. Typical filtration media includes HEPA filters, which offers up to 99.97% efficiency on particles 0.3 microns and larger, and ASHRAE filters that provide up to 95% efficiency on particles 0.5 microns and larger. For fire reliant applications like soldering, this filtration media is constructed from fire-retardant materials. The Stainless Steel Winged Sentry offers an effective, quiet, and economical fume extractions solution for many benchtop soldering operations. All of Sentry Air’s products are proudly manufactured in the United States and are backed by our two-year limited warranty on parts and labor. Product Features: ESD-Safe (Electro-static discharge safe) base unit and anti-static flex hose Optional: clear acrylic lid Adjustable wing flaps Highly portable and lightweight Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter change Long filter life Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: Soldering Smoke producing Benchtop Applications

The Stainless Steel Winged Sentry offers an ESD-Safe solder fume extraction unit constructed to capture and filter of airborne contaminants at the work surface for stationary, benchtop applications. The adjustable “wing flaps” allow the operator to modify the workspace size to accommodate for the applications. Also, the optional transparent hinged lid creates an enclosure, similar to a fume hood.
This system’s energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. Typical filtration media includes HEPA filters, which offers up to 99.97% efficiency on particles 0.3 microns and larger, and ASHRAE filters that provide up to 95% efficiency on particles 0.5 microns and larger. For fire reliant applications like soldering, this filtration media is constructed from fire-retardant materials.
The Stainless Steel Winged Sentry offers an effective, quiet, and economical fume extractions solution for many benchtop soldering operations. All of Sentry Air’s products are proudly manufactured in the United States and are backed by our two-year limited warranty on parts and labor.
Product Features:

  • ESD-Safe (Electro-static discharge safe) base unit and anti-static flex hose
  • Optional: clear acrylic lid
  • Adjustable wing flaps
  • Highly portable and lightweight
  • Quiet, reliable, low maintenance operation
  • Sturdy construction
  • Simple, quick “no tool” filter change
  • Long filter life
    Filter Choices:
    • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
    • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]

    Typical Uses:
    • Soldering
    • Smoke producing Benchtop Applications
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-100-WS-ST
Product Name Model 100 Stainless Steel Winged Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Polypropylene Ductless Fume Hood - AC3000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Vortex And Venturi Wet Scrubber Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details