Sentry Air Systems, Inc. Model 200 Winged Sentry SS-200-WS

Description
The Winged Sentry provides a compact benchtop fume extractor that offers a unique and customized design. It features adjustable “wing flaps” to assist in directing fumes towards the unit’s inlet and into the filter chamber. The operator can manipulate these wings in the most effective position for their particular application, or they can be positioned flat against the sides of the unit to conserve space. The Winged Sentry offers an optimal choice for fume extraction in applications such as soldering, capsule filling, solvent and epoxy fume, powder filling, R&D, light grinding and a variety of applications involving chemical fumes and dusts. The Winged Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs. An optional transparent hinged lid [SS-200-WSL] is available to further enclose the source capture area. This unit is also available with a more powerful fan and filtration system [SS-300-WS]. Product Features: Infinitely adjustable “wing flaps” Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter change Long filter life Optional: variable speed controller (115V only) and clear acrylic lid Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Capsule filling Solvent and epoxy fume Powder filling R&D Light grinding Variety of applications involving chemical fumes and dusts.
Datasheet
Description
The Winged Sentry provides a compact benchtop fume extractor that offers a unique and customized design. It features adjustable “wing flaps” to assist in directing fumes towards the unit’s inlet and into the filter chamber. The operator can manipulate these wings in the most effective position for their particular application, or they can be positioned flat against the sides of the unit to conserve space. The Winged Sentry offers an optimal choice for fume extraction in applications such as soldering, capsule filling, solvent and epoxy fume, powder filling, R&D, light grinding and a variety of applications involving chemical fumes and dusts. The Winged Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs. An optional transparent hinged lid [SS-200-WSL] is available to further enclose the source capture area. This unit is also available with a more powerful fan and filtration system [SS-300-WS]. Product Features: Infinitely adjustable “wing flaps” Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter change Long filter life Optional: variable speed controller (115V only) and clear acrylic lid Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Capsule filling Solvent and epoxy fume Powder filling R&D Light grinding Variety of applications involving chemical fumes and dusts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 200 Winged Sentry - SS-200-WS - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 200 Winged Sentry
SS-200-WS
Model 200 Winged Sentry SS-200-WS
The Winged Sentry provides a compact benchtop fume extractor that offers a unique and customized design. It features adjustable “wing flaps” to assist in directing fumes towards the unit’s inlet and into the filter chamber. The operator can manipulate these wings in the most effective position for their particular application, or they can be positioned flat against the sides of the unit to conserve space. The Winged Sentry offers an optimal choice for fume extraction in applications such as soldering, capsule filling, solvent and epoxy fume, powder filling, R&D, light grinding and a variety of applications involving chemical fumes and dusts. The Winged Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs. An optional transparent hinged lid [SS-200-WSL] is available to further enclose the source capture area. This unit is also available with a more powerful fan and filtration system [SS-300-WS]. Product Features: Infinitely adjustable “wing flaps” Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter change Long filter life Optional: variable speed controller (115V only) and clear acrylic lid Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Capsule filling Solvent and epoxy fume Powder filling R&D Light grinding Variety of applications involving chemical fumes and dusts.

The Winged Sentry provides a compact benchtop fume extractor that offers a unique and customized design. It features adjustable “wing flaps” to assist in directing fumes towards the unit’s inlet and into the filter chamber. The operator can manipulate these wings in the most effective position for their particular application, or they can be positioned flat against the sides of the unit to conserve space.
The Winged Sentry offers an optimal choice for fume extraction in applications such as soldering, capsule filling, solvent and epoxy fume, powder filling, R&D, light grinding and a variety of applications involving chemical fumes and dusts.
The Winged Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs. An optional transparent hinged lid [SS-200-WSL] is available to further enclose the source capture area. This unit is also available with a more powerful fan and filtration system [SS-300-WS].
Product Features:

  • Infinitely adjustable “wing flaps”
  • Quiet, reliable, low maintenance operation
  • Sturdy construction
  • Simple, quick “no tool” filter change
  • Long filter life
  • Optional: variable speed controller (115V only) and clear acrylic lid

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Soldering
  • Capsule filling
  • Solvent and epoxy fume
  • Powder filling
  • R&D
  • Light grinding
  • Variety of applications involving chemical fumes and dusts.
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-200-WS
Product Name Model 200 Winged Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC6030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Fume Dog Bulldog Magnetic Wall-Mount Fume Extractor with Filter - BULLDOG-FILT-FLEX - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details