The Model 550 Dual Python Industrial Chemical Fume Extractor removes most of the chemical fumes from the air for industrial applications in order to help provide operator and environmental protection. The two 12 long flexible Python hoses with a 6 diameter offer powerful suction with the air volume up to 245 CFM (per arm). The magnetic capture hood allows the operator to secure the hose inlet to metal surfaces in hard-to-reach places. This unique portable unit provides voluminous amounts of Activated Carbon filtration to allow operators to have access to a large amount of filtration in a confined or isolated work area where external ducting is not possible. The four 42 lb Activated Carbon Filters, equipped in this system, are designed for the chemical fume removal in industrial applications. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty Blended Filter Media may also be utilized with this unit including acid gas, mercury, aldehyde, and ammonia filters. The Model 550 Dual Python Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability. Product Features:
Includes: variable speed controller (115V only), heavy-duty casters, a magnetic capture hood, and (2) 12 L x 6 flexible python hose with 360° rotation capability
Optional: 25 hose, single or quad hose configurations
Air Volume: up to 245 CFM per arm (high)
Reliable, low maintenance operation
Refillable carbon filter frames
No tool filter change with no exterior ducting required or makeup air
Filter Choices:
(4) 42 lb. Activated Carbon Filters
(4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury)
Typical Uses:
Gluing
Painting
Applying varnishes and epoxies
Printing
3-D printing
Using cleaning products, solvents, or acetone
Other applications that product volatile organic compounds
The Model 550 Dual Python Industrial Chemical Fume Extractor removes most of the chemical fumes from the air for industrial applications in order to help provide operator and environmental protection. The two 12 long flexible Python hoses with a 6 diameter offer powerful suction with the air volume up to 245 CFM (per arm). The magnetic capture hood allows the operator to secure the hose inlet to metal surfaces in hard-to-reach places. This unique portable unit provides voluminous amounts of Activated Carbon filtration to allow operators to have access to a large amount of filtration in a confined or isolated work area where external ducting is not possible. The four 42 lb Activated Carbon Filters, equipped in this system, are designed for the chemical fume removal in industrial applications.
Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty Blended Filter Media may also be utilized with this unit including acid gas, mercury, aldehyde, and ammonia filters.
The Model 550 Dual Python Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability.
Product Features:
- Includes: variable speed controller (115V only), heavy-duty casters, a magnetic capture hood, and (2) 12 L x 6 flexible python hose with 360° rotation capability
- Optional: 25 hose, single or quad hose configurations
- Air Volume: up to 245 CFM per arm (high)
- Reliable, low maintenance operation
- Refillable carbon filter frames
- No tool filter change with no exterior ducting required or makeup air
Filter Choices:
- (4) 42 lb. Activated Carbon Filters
- (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury)
Typical Uses:
- Gluing
- Painting
- Applying varnishes and epoxies
- Printing
- 3-D printing
- Using cleaning products, solvents, or acetone
- Other applications that product volatile organic compounds