Sentry Air Systems, Inc. Model 200 Floor Sentry. SS-200-FS

Description
The Floor Sentry provides portable fume extraction featuring lightweight design with a self-supportive flex arm for easy maneuvering and optimum source capture placement. This unit’s small footprint takes up minimal workspace allowing it to be placed in the benchtop or on the floor for limited space workspaces. The lightweight flex arm can be placed right next to the source of fumes or particulate to capture them before they are able to enter the operator’s breathing zone or escape into the working environment. This Floor Sentry Fume Extractor provides a highly energy efficient, quiet, and economical solution to many operations that require fume extraction. This system is also available with dual arms [SS-200-FSD] for multiple operators. Product Features: Included:self-suppor tive 43” L flex arm Optional: Variable Speed Controller (115V only) and hour counter Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fumes Solvent and epoxy fumes Laser fumes Light grinding Many other procedures that involve the emission of particulate and fumes
Description
The Floor Sentry provides portable fume extraction featuring lightweight design with a self-supportive flex arm for easy maneuvering and optimum source capture placement. This unit’s small footprint takes up minimal workspace allowing it to be placed in the benchtop or on the floor for limited space workspaces. The lightweight flex arm can be placed right next to the source of fumes or particulate to capture them before they are able to enter the operator’s breathing zone or escape into the working environment. This Floor Sentry Fume Extractor provides a highly energy efficient, quiet, and economical solution to many operations that require fume extraction. This system is also available with dual arms [SS-200-FSD] for multiple operators. Product Features: Included:self-suppor tive 43” L flex arm Optional: Variable Speed Controller (115V only) and hour counter Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fumes Solvent and epoxy fumes Laser fumes Light grinding Many other procedures that involve the emission of particulate and fumes
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 200 Floor Sentry Fume Extractor (part number SS-200-FS) is designed for portable fume extraction with a lightweight and compact structure. It features a self-supportive 43-inch flexible arm that allows for easy positioning near the source of fumes, ensuring effective capture before they enter the operator's breathing zone. The unit is suitable for various applications, including soldering, chemical fumes, and light grinding. The extractor can utilize multiple filtration options, including HEPA, ASHRAE, ULPA, and activated carbon filters, providing efficiencies up to 99.9995% for particles as small as 0.12 microns. It operates quietly, with a sound level of approximately 56 dBA at 3 feet from the inlet, and is designed for low maintenance with a simple filter change process. The compact footprint allows it to be placed on the floor or benchtop, making it ideal for limited workspace environments.

Datasheet Summary
Powered by GS/AI

The Model 200 Floor Sentry Fume Extractor (part number SS-200-FS) is designed for portable fume extraction with a lightweight and compact structure. It features a self-supportive 43-inch flexible arm that allows for easy positioning near the source of fumes, ensuring effective capture before they enter the operator's breathing zone. The unit is suitable for various applications, including soldering, chemical fumes, and light grinding. The extractor can utilize multiple filtration options, including HEPA, ASHRAE, ULPA, and activated carbon filters, providing efficiencies up to 99.9995% for particles as small as 0.12 microns. It operates quietly, with a sound level of approximately 56 dBA at 3 feet from the inlet, and is designed for low maintenance with a simple filter change process. The compact footprint allows it to be placed on the floor or benchtop, making it ideal for limited workspace environments.

Suppliers

Company
Product
Description
Supplier Links
Model 200 Floor Sentry. - SS-200-FS - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 200 Floor Sentry.
SS-200-FS
Model 200 Floor Sentry. SS-200-FS
The Floor Sentry provides portable fume extraction featuring lightweight design with a self-supportive flex arm for easy maneuvering and optimum source capture placement. This unit’s small footprint takes up minimal workspace allowing it to be placed in the benchtop or on the floor for limited space workspaces. The lightweight flex arm can be placed right next to the source of fumes or particulate to capture them before they are able to enter the operator’s breathing zone or escape into the working environment. This Floor Sentry Fume Extractor provides a highly energy efficient, quiet, and economical solution to many operations that require fume extraction. This system is also available with dual arms [SS-200-FSD] for multiple operators. Product Features: Included:self-suppor tive 43” L flex arm Optional: Variable Speed Controller (115V only) and hour counter Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fumes Solvent and epoxy fumes Laser fumes Light grinding Many other procedures that involve the emission of particulate and fumes

The Floor Sentry provides portable fume extraction featuring lightweight design with a self-supportive flex arm for easy maneuvering and optimum source capture placement. This unit’s small footprint takes up minimal workspace allowing it to be placed in the benchtop or on the floor for limited space workspaces. The lightweight flex arm can be placed right next to the source of fumes or particulate to capture them before they are able to enter the operator’s breathing zone or escape into the working environment.
This Floor Sentry Fume Extractor provides a highly energy efficient, quiet, and economical solution to many operations that require fume extraction. This system is also available with dual arms [SS-200-FSD] for multiple operators.
Product Features:

  • Included:self-supportive 43” L flex arm
  • Optional: Variable Speed Controller (115V only) and hour counter
  • Highly portable and lightweight
  • Reliable, low maintenance operation
  • Quiet operation
  • Simple, quick “no tool” filter change
  • Long filter life
  • Small footprint

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Soldering
  • Chemical fumes
  • Solvent and epoxy fumes
  • Laser fumes
  • Light grinding
  • Many other procedures that involve the emission of particulate and fumes
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-200-FS
Product Name Model 200 Floor Sentry.
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Amtech EBM Environmental Booths - Amtech EBM-6 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Collector Type Collection Booths
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (6x)
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC3030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Gold Series Industrial Dust Collectors -  - Camfil
Specs
Applications Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
Collector Type Stationary Unit
Process Dry Type
View Details