Sentry Air Systems, Inc. Model 300 Mounted Sentry SS-300-MS

Description
The Model 300 Mounted Sentry Fume Extractor provides industrial air cleaning that mounts directly to or on top of a workbench, a fume hood, or enclosed machinery. This unit utilizes a powerful fan and a variety of inlet collar sizes (4”, 5”, 6” Diameter) to extract fumes for your unique application. The Mounted Sentry integrates easily with existing machinery because of the unit’s small footprint, low power consumption, and lightweight frame. This system also allows for multiple mounting configurations and features a variable speed controller to adjust the fan speed. An optional remote control is available for those mounting their units in elevated locations. The Model 300 Mounted Sentry offers several filter options and can house multiple filter media for applications that emit both particulates and fumes. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and mounting brackets Optional: Magnehelic Gauge and hour counter Quiet operation Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser marking Chemical fume extraction Particulate control Printing fumes Soldering Solvent and epoxy fume control Fume/vapor source capture Variety of other applications that produce smoke, dust, or particulate
Datasheet
Description
The Model 300 Mounted Sentry Fume Extractor provides industrial air cleaning that mounts directly to or on top of a workbench, a fume hood, or enclosed machinery. This unit utilizes a powerful fan and a variety of inlet collar sizes (4”, 5”, 6” Diameter) to extract fumes for your unique application. The Mounted Sentry integrates easily with existing machinery because of the unit’s small footprint, low power consumption, and lightweight frame. This system also allows for multiple mounting configurations and features a variable speed controller to adjust the fan speed. An optional remote control is available for those mounting their units in elevated locations. The Model 300 Mounted Sentry offers several filter options and can house multiple filter media for applications that emit both particulates and fumes. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and mounting brackets Optional: Magnehelic Gauge and hour counter Quiet operation Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser marking Chemical fume extraction Particulate control Printing fumes Soldering Solvent and epoxy fume control Fume/vapor source capture Variety of other applications that produce smoke, dust, or particulate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 300 Mounted Sentry - SS-300-MS - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 300 Mounted Sentry
SS-300-MS
Model 300 Mounted Sentry SS-300-MS
The Model 300 Mounted Sentry Fume Extractor provides industrial air cleaning that mounts directly to or on top of a workbench, a fume hood, or enclosed machinery. This unit utilizes a powerful fan and a variety of inlet collar sizes (4”, 5”, 6” Diameter) to extract fumes for your unique application. The Mounted Sentry integrates easily with existing machinery because of the unit’s small footprint, low power consumption, and lightweight frame. This system also allows for multiple mounting configurations and features a variable speed controller to adjust the fan speed. An optional remote control is available for those mounting their units in elevated locations. The Model 300 Mounted Sentry offers several filter options and can house multiple filter media for applications that emit both particulates and fumes. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and mounting brackets Optional: Magnehelic Gauge and hour counter Quiet operation Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser marking Chemical fume extraction Particulate control Printing fumes Soldering Solvent and epoxy fume control Fume/vapor source capture Variety of other applications that produce smoke, dust, or particulate

The Model 300 Mounted Sentry Fume Extractor provides industrial air cleaning that mounts directly to or on top of a workbench, a fume hood, or enclosed machinery. This unit utilizes a powerful fan and a variety of inlet collar sizes (4”, 5”, 6” Diameter) to extract fumes for your unique application. The Mounted Sentry integrates easily with existing machinery because of the unit’s small footprint, low power consumption, and lightweight frame. This system also allows for multiple mounting configurations and features a variable speed controller to adjust the fan speed. An optional remote control is available for those mounting their units in elevated locations.
The Model 300 Mounted Sentry offers several filter options and can house multiple filter media for applications that emit both particulates and fumes.
Product Features:

  • Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and mounting brackets
  • Optional: Magnehelic Gauge and hour counter
  • Quiet operation
  • Reliable, low maintenance operation
  • Low power consumption
  • Simple, quick “no tool” filter change
  • Long filter life

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Laser marking
  • Chemical fume extraction
  • Particulate control
  • Printing fumes
  • Soldering
  • Solvent and epoxy fume control
  • Fume/vapor source capture
  • Variety of other applications that produce smoke, dust, or particulate
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-300-MS
Product Name Model 300 Mounted Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Polypropylene Ductless Fume Hood - AC3000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details