Sentry Air Systems, Inc. Model 400 Welding Fume Extractor SS-400-WFE

Description
The Model 400 Portable Welding Fume Extractors are simple and highly efficient source-capture fume extractors for welding fume control. This source-capture welding fume extractor includes a flame-retardant, self-supportive flex arm for ease of varied placement. Other benefits include small footprint, portability handle, heavy-duty casters for easy maneuverability, quick change pre-filter, and a variable speed controller. The Model 400 Welding Fume Extractor comes equipped with patented filtration media that is customized specifically for welding fume control. In most cases, HEPA filtration is utilized and offers up to 99.97% efficiency on particles 0.3 microns and larger. Other options include ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] and ULPA filtration media [up to 99.9995% efficient on particles 0.12 microns and larger]. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, and self-supportive flexible arm (360° swivel) Optional: Magnehelic Gauge and hour counter Air Volume: up to 700 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: MIG welding fumes TIG welding fumes Maintenance welding Stainless steel pipe welding Production welding Clean room welding Occasional stick welding Spot welding Brazing
Datasheet
Description
The Model 400 Portable Welding Fume Extractors are simple and highly efficient source-capture fume extractors for welding fume control. This source-capture welding fume extractor includes a flame-retardant, self-supportive flex arm for ease of varied placement. Other benefits include small footprint, portability handle, heavy-duty casters for easy maneuverability, quick change pre-filter, and a variable speed controller. The Model 400 Welding Fume Extractor comes equipped with patented filtration media that is customized specifically for welding fume control. In most cases, HEPA filtration is utilized and offers up to 99.97% efficiency on particles 0.3 microns and larger. Other options include ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] and ULPA filtration media [up to 99.9995% efficient on particles 0.12 microns and larger]. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, and self-supportive flexible arm (360° swivel) Optional: Magnehelic Gauge and hour counter Air Volume: up to 700 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: MIG welding fumes TIG welding fumes Maintenance welding Stainless steel pipe welding Production welding Clean room welding Occasional stick welding Spot welding Brazing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 400 Welding Fume Extractor - SS-400-WFE - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 400 Welding Fume Extractor
SS-400-WFE
Model 400 Welding Fume Extractor SS-400-WFE
The Model 400 Portable Welding Fume Extractors are simple and highly efficient source-capture fume extractors for welding fume control. This source-capture welding fume extractor includes a flame-retardant, self-supportive flex arm for ease of varied placement. Other benefits include small footprint, portability handle, heavy-duty casters for easy maneuverability, quick change pre-filter, and a variable speed controller. The Model 400 Welding Fume Extractor comes equipped with patented filtration media that is customized specifically for welding fume control. In most cases, HEPA filtration is utilized and offers up to 99.97% efficiency on particles 0.3 microns and larger. Other options include ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] and ULPA filtration media [up to 99.9995% efficient on particles 0.12 microns and larger]. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, and self-supportive flexible arm (360° swivel) Optional: Magnehelic Gauge and hour counter Air Volume: up to 700 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: MIG welding fumes TIG welding fumes Maintenance welding Stainless steel pipe welding Production welding Clean room welding Occasional stick welding Spot welding Brazing

The Model 400 Portable Welding Fume Extractors are simple and highly efficient source-capture fume extractors for welding fume control. This source-capture welding fume extractor includes a flame-retardant, self-supportive flex arm for ease of varied placement. Other benefits include small footprint, portability handle, heavy-duty casters for easy maneuverability, quick change pre-filter, and a variable speed controller.
The Model 400 Welding Fume Extractor comes equipped with patented filtration media that is customized specifically for welding fume control. In most cases, HEPA filtration is utilized and offers up to 99.97% efficiency on particles 0.3 microns and larger. Other options include ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] and ULPA filtration media [up to 99.9995% efficient on particles 0.12 microns and larger].
Product Features:

  • Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, and self-supportive flexible arm (360° swivel)
  • Optional: Magnehelic Gauge and hour counter
  • Air Volume: up to 700 CFM (high) and down to 50 CFM (low)
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]

Typical Uses:

  • MIG welding fumes
  • TIG welding fumes
  • Maintenance welding
  • Stainless steel pipe welding
  • Production welding
  • Clean room welding
  • Occasional stick welding
  • Spot welding
  • Brazing
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-400-WFE
Product Name Model 400 Welding Fume Extractor
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC5000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Fume Dog Bulldog Magnetic Wall-Mount Fume Extractor with Filter - BULLDOG-FILT-FLEX - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details