The Model 300 Mounted Sentry Double Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the source of the fumes or particulate. The base of this unit can be mounted in several configurations, including bench mounting, under-the-table mounting, and shelf or wall mounting. Two self-supporting flex arms and a powerful fan provide engineered airflow that can capture airborne contaminants produced at two workstations simultaneously. Each flex arm has airflow volume that ranges from 175 cubic feet per minute (CFM) (at high speed) to 25 CFM (at low speed). The Mounted Sentry Double has several filter options available depending on the application being performed. The Mounted Sentry Double allows multiple filter media to be housed inside the filter chamber for applications that emit both particulates and fumes. Energy-efficient and quiet operation make this fume extractor an optimal solution for many commercial, medical, laboratory and industrial applications. Product Features:
Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and mounting brackets
Optional: Magnehelic Gauge and hour counter
Quiet operation
Reliable, low maintenance operation
Low power consumption
Simple, quick no tool filter change
Long filter life
Filter Choices:
ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
Activated Carbon filters
Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].
Typical Uses:
Soldering
Chemical fume extraction
Laser fumes
Solvent and epoxy fume control
Powder and capsule filling
Light grinding
Many other applications that involve the emission of particulate and fumes
The Model 300 Mounted Sentry Double Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the source of the fumes or particulate. The base of this unit can be mounted in several configurations, including bench mounting, under-the-table mounting, and shelf or wall mounting. Two self-supporting flex arms and a powerful fan provide engineered airflow that can capture airborne contaminants produced at two workstations simultaneously. Each flex arm has airflow volume that ranges from 175 cubic feet per minute (CFM) (at high speed) to 25 CFM (at low speed).
The Mounted Sentry Double has several filter options available depending on the application being performed. The Mounted Sentry Double allows multiple filter media to be housed inside the filter chamber for applications that emit both particulates and fumes.
Energy-efficient and quiet operation make this fume extractor an optimal solution for many commercial, medical, laboratory and industrial applications.
Product Features:
- Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and mounting brackets
- Optional: Magnehelic Gauge and hour counter
- Quiet operation
- Reliable, low maintenance operation
- Low power consumption
- Simple, quick no tool filter change
- Long filter life
Filter Choices:
- ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
- HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
- ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
- Activated Carbon filters
- Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].
Typical Uses:
- Soldering
- Chemical fume extraction
- Laser fumes
- Solvent and epoxy fume control
- Powder and capsule filling
- Light grinding
- Many other applications that involve the emission of particulate and fumes