Sentry Air Systems, Inc. Model 450 Mounted Sentry Quad Arm - High Flow SS-450-MSQ

Description
The Model 450 Mounted Sentry Quad Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the source of the fumes or particulate. The base of this unit can be mounted in several configurations, including bench mounting, under-the-table mounting, and shelf or wall mounting. Four self-supporting flex arms and a powerful fan provide engineered airflow that can capture most of the airborne contaminants produced at four workstations simultaneously. Each flex arm has airflow volume that ranges from 237.5 cubic feet per minute (CFM) (at high speed) to 12.5 CFM (at low speed). The Mounted Sentry Quad has several filter options available depending on the application being performed. The Mounted Sentry Quad allows multiple filter media to be housed inside the filter chamber for applications that emit both particulates and fumes. Energy-efficient and quiet operation make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and (4) self-supportive flexible arms Optional: Magnehelic Gauge and single or dual arms Air Volume: up to 237.5 CFM per arm (high) or down to 12.5 CFM per arm (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fume extraction Laser fumes Solvent and epoxy fume control Powder and capsule filling Light grinding Many other applications that involve the emission of particulate and fumes
Datasheet
Description
The Model 450 Mounted Sentry Quad Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the source of the fumes or particulate. The base of this unit can be mounted in several configurations, including bench mounting, under-the-table mounting, and shelf or wall mounting. Four self-supporting flex arms and a powerful fan provide engineered airflow that can capture most of the airborne contaminants produced at four workstations simultaneously. Each flex arm has airflow volume that ranges from 237.5 cubic feet per minute (CFM) (at high speed) to 12.5 CFM (at low speed). The Mounted Sentry Quad has several filter options available depending on the application being performed. The Mounted Sentry Quad allows multiple filter media to be housed inside the filter chamber for applications that emit both particulates and fumes. Energy-efficient and quiet operation make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and (4) self-supportive flexible arms Optional: Magnehelic Gauge and single or dual arms Air Volume: up to 237.5 CFM per arm (high) or down to 12.5 CFM per arm (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fume extraction Laser fumes Solvent and epoxy fume control Powder and capsule filling Light grinding Many other applications that involve the emission of particulate and fumes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 450 Mounted Sentry Quad Arm - High Flow - SS-450-MSQ - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 450 Mounted Sentry Quad Arm - High Flow
SS-450-MSQ
Model 450 Mounted Sentry Quad Arm - High Flow SS-450-MSQ
The Model 450 Mounted Sentry Quad Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the source of the fumes or particulate. The base of this unit can be mounted in several configurations, including bench mounting, under-the-table mounting, and shelf or wall mounting. Four self-supporting flex arms and a powerful fan provide engineered airflow that can capture most of the airborne contaminants produced at four workstations simultaneously. Each flex arm has airflow volume that ranges from 237.5 cubic feet per minute (CFM) (at high speed) to 12.5 CFM (at low speed). The Mounted Sentry Quad has several filter options available depending on the application being performed. The Mounted Sentry Quad allows multiple filter media to be housed inside the filter chamber for applications that emit both particulates and fumes. Energy-efficient and quiet operation make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and (4) self-supportive flexible arms Optional: Magnehelic Gauge and single or dual arms Air Volume: up to 237.5 CFM per arm (high) or down to 12.5 CFM per arm (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fume extraction Laser fumes Solvent and epoxy fume control Powder and capsule filling Light grinding Many other applications that involve the emission of particulate and fumes

The Model 450 Mounted Sentry Quad Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the source of the fumes or particulate. The base of this unit can be mounted in several configurations, including bench mounting, under-the-table mounting, and shelf or wall mounting. Four self-supporting flex arms and a powerful fan provide engineered airflow that can capture most of the airborne contaminants produced at four workstations simultaneously. Each flex arm has airflow volume that ranges from 237.5 cubic feet per minute (CFM) (at high speed) to 12.5 CFM (at low speed).
The Mounted Sentry Quad has several filter options available depending on the application being performed. The Mounted Sentry Quad allows multiple filter media to be housed inside the filter chamber for applications that emit both particulates and fumes. Energy-efficient and quiet operation make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications.
Product Features:

  • Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and (4) self-supportive flexible arms
  • Optional: Magnehelic Gauge and single or dual arms
  • Air Volume: up to 237.5 CFM per arm (high) or down to 12.5 CFM per arm (low)
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Soldering
  • Chemical fume extraction
  • Laser fumes
  • Solvent and epoxy fume control
  • Powder and capsule filling
  • Light grinding
  • Many other applications that involve the emission of particulate and fumes
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-450-MSQ
Product Name Model 450 Mounted Sentry Quad Arm - High Flow
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC6000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Fume Dog Bulldog Magnetic Wall-Mount Fume Extractor with Filter - BULLDOG-FILT-FLEX - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details