Sentry Air Systems, Inc. Model 300 Sky Sentry SS-300-SKY

Description
The Model 300 Sky Sentry Fume Extractor mounts on a wall to provide source capture fume extraction while freeing up valuable bench top and floor space in limited space environments. This system features a free-hanging, self-supportive and flame-retardant flex arm with easy mobility to allow the operator to maneuver the arm to their desired location. When mounted to the wall, the arm supports a 180° swivel radius and a 62.5” horizontal span. The Model 300 Sky Sentry Fume Extractor combines quiet operation, energy-efficient technology, and a unique mounting option that creates an effective solution for many applications that require fume and particulate removal. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and wall mounting brackets. Optional: Magnehelic Gauge and hour counter Quiet operation Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume extraction Solder fume control Brazing Particulate Removal of organic vapors Solvent and epoxy fumes Chemical fumes Light grinding Various other industrial processes that require wall-mounted fume extraction
Datasheet
Description
The Model 300 Sky Sentry Fume Extractor mounts on a wall to provide source capture fume extraction while freeing up valuable bench top and floor space in limited space environments. This system features a free-hanging, self-supportive and flame-retardant flex arm with easy mobility to allow the operator to maneuver the arm to their desired location. When mounted to the wall, the arm supports a 180° swivel radius and a 62.5” horizontal span. The Model 300 Sky Sentry Fume Extractor combines quiet operation, energy-efficient technology, and a unique mounting option that creates an effective solution for many applications that require fume and particulate removal. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and wall mounting brackets. Optional: Magnehelic Gauge and hour counter Quiet operation Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume extraction Solder fume control Brazing Particulate Removal of organic vapors Solvent and epoxy fumes Chemical fumes Light grinding Various other industrial processes that require wall-mounted fume extraction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 300 Sky Sentry - SS-300-SKY - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 300 Sky Sentry
SS-300-SKY
Model 300 Sky Sentry SS-300-SKY
The Model 300 Sky Sentry Fume Extractor mounts on a wall to provide source capture fume extraction while freeing up valuable bench top and floor space in limited space environments. This system features a free-hanging, self-supportive and flame-retardant flex arm with easy mobility to allow the operator to maneuver the arm to their desired location. When mounted to the wall, the arm supports a 180° swivel radius and a 62.5” horizontal span. The Model 300 Sky Sentry Fume Extractor combines quiet operation, energy-efficient technology, and a unique mounting option that creates an effective solution for many applications that require fume and particulate removal. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and wall mounting brackets. Optional: Magnehelic Gauge and hour counter Quiet operation Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Long filter life Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume extraction Solder fume control Brazing Particulate Removal of organic vapors Solvent and epoxy fumes Chemical fumes Light grinding Various other industrial processes that require wall-mounted fume extraction

The Model 300 Sky Sentry Fume Extractor mounts on a wall to provide source capture fume extraction while freeing up valuable bench top and floor space in limited space environments. This system features a free-hanging, self-supportive and flame-retardant flex arm with easy mobility to allow the operator to maneuver the arm to their desired location. When mounted to the wall, the arm supports a 180° swivel radius and a 62.5” horizontal span.
The Model 300 Sky Sentry Fume Extractor combines quiet operation, energy-efficient technology, and a unique mounting option that creates an effective solution for many applications that require fume and particulate removal.
Product Features:

  • Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and wall mounting brackets.
  • Optional: Magnehelic Gauge and hour counter
  • Quiet operation
  • Reliable, low maintenance operation
  • Low power consumption
  • Simple, quick “no tool” filter change
  • Long filter life

Filter Choices:

  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Welding fume extraction
  • Solder fume control
  • Brazing
  • Particulate
  • Removal of organic vapors
  • Solvent and epoxy fumes
  • Chemical fumes
  • Light grinding
  • Various other industrial processes that require wall-mounted fume extraction
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-300-SKY
Product Name Model 300 Sky Sentry
Airflow 530 SCFM (901 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Polypropylene Total Exhaust Fume Hood - AC3000TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details