Sentry Air Systems, Inc. Model 200 Mini Fume Extractor with Python Hose SS-200-MFE

Description
The Sentry Air Mini Fume Extractor extracts fumes and particulate in hard-to-reach areas. The system’s small size, quiet operation, convenient mobility, and high efficiency filtration provides an excellent choice for several applications. The convenient carrying handle and magnetic hood make this unit highly portable. The Sentry Air Mini Fume Extractor provides an excellent choice for maintenance applications and for those requiring fume extraction in confined spaces. The included 43” long, fire-retardant python hose is extremely flexible and easily maneuverable. Larger Models are also available [SS-300-PYT & SS-400-PYT]. Product Features: Included: 43” length x 3” diameter fire-retardant flex hose and magnetic capture hood Optional: Variable Speed Controller (115V only) and hour counter Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Brazing Soldering Light epoxy or solvent fume removal Chemical fumes Particulate extraction
Datasheet
Description
The Sentry Air Mini Fume Extractor extracts fumes and particulate in hard-to-reach areas. The system’s small size, quiet operation, convenient mobility, and high efficiency filtration provides an excellent choice for several applications. The convenient carrying handle and magnetic hood make this unit highly portable. The Sentry Air Mini Fume Extractor provides an excellent choice for maintenance applications and for those requiring fume extraction in confined spaces. The included 43” long, fire-retardant python hose is extremely flexible and easily maneuverable. Larger Models are also available [SS-300-PYT & SS-400-PYT]. Product Features: Included: 43” length x 3” diameter fire-retardant flex hose and magnetic capture hood Optional: Variable Speed Controller (115V only) and hour counter Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Brazing Soldering Light epoxy or solvent fume removal Chemical fumes Particulate extraction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 200 Mini Fume Extractor with Python Hose - SS-200-MFE - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 200 Mini Fume Extractor with Python Hose
SS-200-MFE
Model 200 Mini Fume Extractor with Python Hose SS-200-MFE
The Sentry Air Mini Fume Extractor extracts fumes and particulate in hard-to-reach areas. The system’s small size, quiet operation, convenient mobility, and high efficiency filtration provides an excellent choice for several applications. The convenient carrying handle and magnetic hood make this unit highly portable. The Sentry Air Mini Fume Extractor provides an excellent choice for maintenance applications and for those requiring fume extraction in confined spaces. The included 43” long, fire-retardant python hose is extremely flexible and easily maneuverable. Larger Models are also available [SS-300-PYT & SS-400-PYT]. Product Features: Included: 43” length x 3” diameter fire-retardant flex hose and magnetic capture hood Optional: Variable Speed Controller (115V only) and hour counter Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Maintenance welding Brazing Soldering Light epoxy or solvent fume removal Chemical fumes Particulate extraction

The Sentry Air Mini Fume Extractor extracts fumes and particulate in hard-to-reach areas. The system’s small size, quiet operation, convenient mobility, and high efficiency filtration provides an excellent choice for several applications. The convenient carrying handle and magnetic hood make this unit highly portable. The Sentry Air Mini Fume Extractor provides an excellent choice for maintenance applications and for those requiring fume extraction in confined spaces. The included 43” long, fire-retardant python hose is extremely flexible and easily maneuverable. Larger Models are also available [SS-300-PYT & SS-400-PYT]. Product Features:

  • Included: 43” length x 3” diameter fire-retardant flex hose and magnetic capture hood
  • Optional: Variable Speed Controller (115V only) and hour counter
  • Highly portable and lightweight
  • Reliable, low maintenance operation
  • Quiet operation
  • Simple, quick “no tool” filter change
  • Long filter life
  • Small footprint

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Maintenance welding
  • Brazing
  • Soldering
  • Light epoxy or solvent fume removal
  • Chemical fumes
  • Particulate extraction
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-200-MFE
Product Name Model 200 Mini Fume Extractor with Python Hose
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC6000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details