Sentry Air Systems, Inc. Model 300 Welding Fume Extractor SS-300-WFE

Description
The Model 300 Portable Welding Fume Extractor provides a simple and highly efficient respiratory engineering control for a variety of welding applications, including MIG welding, TIG welding, maintenance welding, production welding, clean room welding, occasional stick welding, spot welding, brazing, and more. This system captures fumes and particulate at the source with a flame-retardant, self-supportive flex arm that enables the operator to easily maneuver and change the placement. This unit’s powerful fan draws in fumes and particulate into the filtration chamber before entering the operator’s breathing zone. Other benefits include an exceptionally low noise level, small footprint, portability handle, heavy-duty casters for easy maneuverability, quick change pre-filter, and a variable speed controller. With portability features and ductless design, the operator can easily move the system to a different location. The Model 300 Portable Welding Fume Extractor has been tested by a third-party industrial hygienist to measure this unit’s efficiency according to the Hexavalent Chromium OSHA Standard 29 CFR1910.1026. Results indicated an exposure limit five times lower that OSHA’s Hexavalent Chromium regulation during four hours of MIG welding. Results may vary depending on application and appropriate use of equipment. This unit is also available with a dust plenum for heavier loading applications [SS-300-WFEDP] and as a more powerful unit [SS-400-WFE]. For high volume applications, the welding fume extractor can come with a cleanable filter [SS-500-WFE-MP1] and a heavy-duty extractor arm. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, and a quick change pre-filter. Optional: Magnehelic Gauge and hour counter Quiet, reliable, low maintenance operation Simple, quick “no tool” filter change Low power consumption Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: MIG welding TIG welding Maintenance welding Production welding Clean room welding Occasional stick welding Spot welding Brazing
Datasheet
Description
The Model 300 Portable Welding Fume Extractor provides a simple and highly efficient respiratory engineering control for a variety of welding applications, including MIG welding, TIG welding, maintenance welding, production welding, clean room welding, occasional stick welding, spot welding, brazing, and more. This system captures fumes and particulate at the source with a flame-retardant, self-supportive flex arm that enables the operator to easily maneuver and change the placement. This unit’s powerful fan draws in fumes and particulate into the filtration chamber before entering the operator’s breathing zone. Other benefits include an exceptionally low noise level, small footprint, portability handle, heavy-duty casters for easy maneuverability, quick change pre-filter, and a variable speed controller. With portability features and ductless design, the operator can easily move the system to a different location. The Model 300 Portable Welding Fume Extractor has been tested by a third-party industrial hygienist to measure this unit’s efficiency according to the Hexavalent Chromium OSHA Standard 29 CFR1910.1026. Results indicated an exposure limit five times lower that OSHA’s Hexavalent Chromium regulation during four hours of MIG welding. Results may vary depending on application and appropriate use of equipment. This unit is also available with a dust plenum for heavier loading applications [SS-300-WFEDP] and as a more powerful unit [SS-400-WFE]. For high volume applications, the welding fume extractor can come with a cleanable filter [SS-500-WFE-MP1] and a heavy-duty extractor arm. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, and a quick change pre-filter. Optional: Magnehelic Gauge and hour counter Quiet, reliable, low maintenance operation Simple, quick “no tool” filter change Low power consumption Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: MIG welding TIG welding Maintenance welding Production welding Clean room welding Occasional stick welding Spot welding Brazing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 300 Welding Fume Extractor - SS-300-WFE - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 300 Welding Fume Extractor
SS-300-WFE
Model 300 Welding Fume Extractor SS-300-WFE
The Model 300 Portable Welding Fume Extractor provides a simple and highly efficient respiratory engineering control for a variety of welding applications, including MIG welding, TIG welding, maintenance welding, production welding, clean room welding, occasional stick welding, spot welding, brazing, and more. This system captures fumes and particulate at the source with a flame-retardant, self-supportive flex arm that enables the operator to easily maneuver and change the placement. This unit’s powerful fan draws in fumes and particulate into the filtration chamber before entering the operator’s breathing zone. Other benefits include an exceptionally low noise level, small footprint, portability handle, heavy-duty casters for easy maneuverability, quick change pre-filter, and a variable speed controller. With portability features and ductless design, the operator can easily move the system to a different location. The Model 300 Portable Welding Fume Extractor has been tested by a third-party industrial hygienist to measure this unit’s efficiency according to the Hexavalent Chromium OSHA Standard 29 CFR1910.1026. Results indicated an exposure limit five times lower that OSHA’s Hexavalent Chromium regulation during four hours of MIG welding. Results may vary depending on application and appropriate use of equipment. This unit is also available with a dust plenum for heavier loading applications [SS-300-WFEDP] and as a more powerful unit [SS-400-WFE]. For high volume applications, the welding fume extractor can come with a cleanable filter [SS-500-WFE-MP1] and a heavy-duty extractor arm. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, and a quick change pre-filter. Optional: Magnehelic Gauge and hour counter Quiet, reliable, low maintenance operation Simple, quick “no tool” filter change Low power consumption Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: MIG welding TIG welding Maintenance welding Production welding Clean room welding Occasional stick welding Spot welding Brazing

The Model 300 Portable Welding Fume Extractor provides a simple and highly efficient respiratory engineering control for a variety of welding applications, including MIG welding, TIG welding, maintenance welding, production welding, clean room welding, occasional stick welding, spot welding, brazing, and more.
This system captures fumes and particulate at the source with a flame-retardant, self-supportive flex arm that enables the operator to easily maneuver and change the placement. This unit’s powerful fan draws in fumes and particulate into the filtration chamber before entering the operator’s breathing zone.
Other benefits include an exceptionally low noise level, small footprint, portability handle, heavy-duty casters for easy maneuverability, quick change pre-filter, and a variable speed controller. With portability features and ductless design, the operator can easily move the system to a different location.
The Model 300 Portable Welding Fume Extractor has been tested by a third-party industrial hygienist to measure this unit’s efficiency according to the Hexavalent Chromium OSHA Standard 29 CFR1910.1026. Results indicated an exposure limit five times lower that OSHA’s Hexavalent Chromium regulation during four hours of MIG welding. Results may vary depending on application and appropriate use of equipment.
This unit is also available with a dust plenum for heavier loading applications [SS-300-WFEDP] and as a more powerful unit [SS-400-WFE]. For high volume applications, the welding fume extractor can come with a cleanable filter [SS-500-WFE-MP1] and a heavy-duty extractor arm.
Product Features:

  • Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, and a quick change pre-filter.
  • Optional: Magnehelic Gauge and hour counter
  • Quiet, reliable, low maintenance operation
  • Simple, quick “no tool” filter change
  • Low power consumption

Filter Choices:

  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]

Typical Uses:

  • MIG welding
  • TIG welding
  • Maintenance welding
  • Production welding
  • Clean room welding
  • Occasional stick welding
  • Spot welding
  • Brazing
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-300-WFE
Product Name Model 300 Welding Fume Extractor
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC8030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Amtech EBM Environmental Booths - Amtech EBM-4 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Collector Type Collection Booths
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (4x)
View Details