Sentry Air Systems, Inc. Model 500 Heavy Duty Dual Arm Fume Extractor with Dual 10' Heavy Duty Arms and Cleanable Filters SS-500-D10FA-MP1

Description
The Model 500 Dual Arm Heavy Duty Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications for multiple operators. The powerful blower assembly suctions up to 350 CFM of air per arm, while the two 10’ long HD Extractor Arms offers exceptional reach and hold for precise fume source capture. With the total reach of 20’ from side to side, this unit can easily access dual operator stations. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury). This unit includes a Magnehelic Gauge (MP1 and HEPA filters only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned (MP1 filters only). For easy mobility around the shop, the Model 500 Dual Arm Heavy Duty Industrial Fume Extractor features forklift legs that allow the operators to transport the system with ease if necessary. The primarily stationary unit, if desired, can be permanently bolted to the shop floor. For applications that do not require as much airflow, an included Variable Speed Controller can help to reduce and control the airflow rates. This would be helpful in applications where shielding gases are critical. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (HEPA and MP1 models only), forklift legs for easy transport, and (2) 10’ L Heavy Duty Extractor Arms Air Volume: up to 350 CFM per arm (high) Filter media tested with hexavalent chromium Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Classroom settings Soldering and brazing stations
Datasheet
Description
The Model 500 Dual Arm Heavy Duty Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications for multiple operators. The powerful blower assembly suctions up to 350 CFM of air per arm, while the two 10’ long HD Extractor Arms offers exceptional reach and hold for precise fume source capture. With the total reach of 20’ from side to side, this unit can easily access dual operator stations. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury). This unit includes a Magnehelic Gauge (MP1 and HEPA filters only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned (MP1 filters only). For easy mobility around the shop, the Model 500 Dual Arm Heavy Duty Industrial Fume Extractor features forklift legs that allow the operators to transport the system with ease if necessary. The primarily stationary unit, if desired, can be permanently bolted to the shop floor. For applications that do not require as much airflow, an included Variable Speed Controller can help to reduce and control the airflow rates. This would be helpful in applications where shielding gases are critical. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (HEPA and MP1 models only), forklift legs for easy transport, and (2) 10’ L Heavy Duty Extractor Arms Air Volume: up to 350 CFM per arm (high) Filter media tested with hexavalent chromium Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Classroom settings Soldering and brazing stations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 500 Heavy Duty Dual Arm Fume Extractor with Dual 10' Heavy Duty Arms and Cleanable Filters - SS-500-D10FA-MP1 - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 500 Heavy Duty Dual Arm Fume Extractor with Dual 10' Heavy Duty Arms and Cleanable Filters
SS-500-D10FA-MP1
Model 500 Heavy Duty Dual Arm Fume Extractor with Dual 10' Heavy Duty Arms and Cleanable Filters SS-500-D10FA-MP1
The Model 500 Dual Arm Heavy Duty Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications for multiple operators. The powerful blower assembly suctions up to 350 CFM of air per arm, while the two 10’ long HD Extractor Arms offers exceptional reach and hold for precise fume source capture. With the total reach of 20’ from side to side, this unit can easily access dual operator stations. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury). This unit includes a Magnehelic Gauge (MP1 and HEPA filters only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned (MP1 filters only). For easy mobility around the shop, the Model 500 Dual Arm Heavy Duty Industrial Fume Extractor features forklift legs that allow the operators to transport the system with ease if necessary. The primarily stationary unit, if desired, can be permanently bolted to the shop floor. For applications that do not require as much airflow, an included Variable Speed Controller can help to reduce and control the airflow rates. This would be helpful in applications where shielding gases are critical. Product Features: Includes: variable speed controller (115V only), Magnehelic Gauge (HEPA and MP1 models only), forklift legs for easy transport, and (2) 10’ L Heavy Duty Extractor Arms Air Volume: up to 350 CFM per arm (high) Filter media tested with hexavalent chromium Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Classroom settings Soldering and brazing stations

The Model 500 Dual Arm Heavy Duty Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications for multiple operators. The powerful blower assembly suctions up to 350 CFM of air per arm, while the two 10’ long HD Extractor Arms offers exceptional reach and hold for precise fume source capture. With the total reach of 20’ from side to side, this unit can easily access dual operator stations.
This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other filter options include four HEPA non-cleanable filters, four 42 lb disposable Activated Carbon Filters, and four 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury).
This unit includes a Magnehelic Gauge (MP1 and HEPA filters only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned (MP1 filters only).
For easy mobility around the shop, the Model 500 Dual Arm Heavy Duty Industrial Fume Extractor features forklift legs that allow the operators to transport the system with ease if necessary. The primarily stationary unit, if desired, can be permanently bolted to the shop floor. For applications that do not require as much airflow, an included Variable Speed Controller can help to reduce and control the airflow rates. This would be helpful in applications where shielding gases are critical.
Product Features:

  • Includes: variable speed controller (115V only), Magnehelic Gauge (HEPA and MP1 models only), forklift legs for easy transport, and (2) 10’ L Heavy Duty Extractor Arms
  • Air Volume: up to 350 CFM per arm (high)
  • Filter media tested with hexavalent chromium
  • Long filter life
  • No exterior ducting required or makeup air
  • Simple, quick “no tool” filter change

Filter Choices:

  • (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13)
  • (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable
  • (4) 42 lb. Activated Carbon Filters
  • (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury)

Typical Uses:

  • Welding (MIG, TIG, stick, plasma cutting)
  • Grinding
  • Powder weighing
  • Some dust collection applications
  • Classroom settings
  • Soldering and brazing stations
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-500-D10FA-MP1
Product Name Model 500 Heavy Duty Dual Arm Fume Extractor with Dual 10' Heavy Duty Arms and Cleanable Filters
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC8030TELF - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details