Sentry Air Systems, Inc. Model 550 Dual Industrial Chemical Fume Extractor with Dual 7' Heavy Duty Arms and Activated Carbon Filters - High Flow SS-550-HFAD-240CF

Description
This Model 550 Dual Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters suited for industrial applications. The Model 550 Dual Industrial Chemical Fume Extractor provides up to 455 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. The Model 550 Dual Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor an optimal solution for applications that require a powerful respiratory engineering control with maneuverability. This particular configuration has dual 7’ L and 7” diameter Heavy Duty Extractor Arms with a 10.5” capture hood and 180° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the dual heavy-duty extractor arms outfit the Model 550 Dual Industrial Chemical Fume Extractor to provide chemical fume control for high intensity industrial applications with multiple operators. Product Features: Includes: variable speed controller (115V only), heavy-duty casters, portability handles, and (2) 7’ Heavy Duty Extractor Arms with 180° rotation Air Volume: up to 455 CFM (high) Variety of arm options available Reliable, low maintenance solution Refillable activated carbon filter frames No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Multiple operator fume extraction Processes involving VOC’s such as: gluing, painting, applying varnishes, printing, 3-D printing, and using cleaning products or acetone
Datasheet
Description
This Model 550 Dual Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters suited for industrial applications. The Model 550 Dual Industrial Chemical Fume Extractor provides up to 455 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. The Model 550 Dual Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor an optimal solution for applications that require a powerful respiratory engineering control with maneuverability. This particular configuration has dual 7’ L and 7” diameter Heavy Duty Extractor Arms with a 10.5” capture hood and 180° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the dual heavy-duty extractor arms outfit the Model 550 Dual Industrial Chemical Fume Extractor to provide chemical fume control for high intensity industrial applications with multiple operators. Product Features: Includes: variable speed controller (115V only), heavy-duty casters, portability handles, and (2) 7’ Heavy Duty Extractor Arms with 180° rotation Air Volume: up to 455 CFM (high) Variety of arm options available Reliable, low maintenance solution Refillable activated carbon filter frames No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Multiple operator fume extraction Processes involving VOC’s such as: gluing, painting, applying varnishes, printing, 3-D printing, and using cleaning products or acetone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 550 Dual Industrial Chemical Fume Extractor with Dual 7' Heavy Duty Arms and Activated Carbon Filters - High Flow - SS-550-HFAD-240CF - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 550 Dual Industrial Chemical Fume Extractor with Dual 7' Heavy Duty Arms and Activated Carbon Filters - High Flow
SS-550-HFAD-240CF
Model 550 Dual Industrial Chemical Fume Extractor with Dual 7' Heavy Duty Arms and Activated Carbon Filters - High Flow SS-550-HFAD-240CF
This Model 550 Dual Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters suited for industrial applications. The Model 550 Dual Industrial Chemical Fume Extractor provides up to 455 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. The Model 550 Dual Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor an optimal solution for applications that require a powerful respiratory engineering control with maneuverability. This particular configuration has dual 7’ L and 7” diameter Heavy Duty Extractor Arms with a 10.5” capture hood and 180° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the dual heavy-duty extractor arms outfit the Model 550 Dual Industrial Chemical Fume Extractor to provide chemical fume control for high intensity industrial applications with multiple operators. Product Features: Includes: variable speed controller (115V only), heavy-duty casters, portability handles, and (2) 7’ Heavy Duty Extractor Arms with 180° rotation Air Volume: up to 455 CFM (high) Variety of arm options available Reliable, low maintenance solution Refillable activated carbon filter frames No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Multiple operator fume extraction Processes involving VOC’s such as: gluing, painting, applying varnishes, printing, 3-D printing, and using cleaning products or acetone

This Model 550 Dual Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters suited for industrial applications. The Model 550 Dual Industrial Chemical Fume Extractor provides up to 455 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration.
Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters.
The Model 550 Dual Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor an optimal solution for applications that require a powerful respiratory engineering control with maneuverability. This particular configuration has dual 7’ L and 7” diameter Heavy Duty Extractor Arms with a 10.5” capture hood and 180° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the dual heavy-duty extractor arms outfit the Model 550 Dual Industrial Chemical Fume Extractor to provide chemical fume control for high intensity industrial applications with multiple operators.
Product Features:

  • Includes: variable speed controller (115V only), heavy-duty casters, portability handles, and (2) 7’ Heavy Duty Extractor Arms with 180° rotation
  • Air Volume: up to 455 CFM (high)
  • Variety of arm options available
  • Reliable, low maintenance solution
  • Refillable activated carbon filter frames
  • No exterior ducting required or makeup air
  • Simple, quick “no tool” filter change

Filter Choices:

  • (4) 42 lb. Activated Carbon Filters
  • (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury)

Typical Uses:

  • Chemical fume control
  • Epoxy and solvent fume removal
  • Multiple operator fume extraction
  • Processes involving VOC’s such as: gluing, painting, applying varnishes, printing, 3-D printing, and using cleaning products or acetone
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-550-HFAD-240CF
Product Name Model 550 Dual Industrial Chemical Fume Extractor with Dual 7' Heavy Duty Arms and Activated Carbon Filters - High Flow
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC8030TELF - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details