The Stainless Steel Winged Sentry with lid offers an ESD-Safe solder fume extraction unit constructed to capture and filter of airborne contaminants at the work surface for stationary, benchtop applications. The adjustable wing flaps allow the operator to modify the workspace size to accommodate for the applications. Also, the transparent hinged lid creates an enclosure, similar to a fume hood. This systems energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. Typical filtration media includes HEPA filters, which offers up to 99.97% efficiency on particles 0.3 microns and larger, and ASHRAE filters that provide up to 95% efficiency on particles 0.5 microns and larger. For fire reliant applications like soldering, this filtration media is constructed from fire-retardant materials. The Stainless Steel Winged Sentry with lid offers an effective, quiet, and economical fume extractions solution for many benchtop soldering operations. All of Sentry Airs products are proudly manufactured in the United States and are backed by our two-year limited warranty on parts and labor. Product Features:
ESD-Safe (Electro-static discharge safe) base unit and anti-static flex hose
Clear acrylic lid
Adjustable wing flaps
Highly portable and lightweight
Quiet, reliable, low maintenance operation
Sturdy construction
Simple, quick no tool filter change
Long filter life Filter Choices:
HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses:
Soldering
Smoke producing Benchtop Applications
The Stainless Steel Winged Sentry with lid offers an ESD-Safe solder fume extraction unit constructed to capture and filter of airborne contaminants at the work surface for stationary, benchtop applications. The adjustable wing flaps allow the operator to modify the workspace size to accommodate for the applications. Also, the transparent hinged lid creates an enclosure, similar to a fume hood.
This systems energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. Typical filtration media includes HEPA filters, which offers up to 99.97% efficiency on particles 0.3 microns and larger, and ASHRAE filters that provide up to 95% efficiency on particles 0.5 microns and larger. For fire reliant applications like soldering, this filtration media is constructed from fire-retardant materials.
The Stainless Steel Winged Sentry with lid offers an effective, quiet, and economical fume extractions solution for many benchtop soldering operations. All of Sentry Airs products are proudly manufactured in the United States and are backed by our two-year limited warranty on parts and labor.
Product Features:
- ESD-Safe (Electro-static discharge safe) base unit and anti-static flex hose
- Clear acrylic lid
- Adjustable wing flaps
- Highly portable and lightweight
- Quiet, reliable, low maintenance operation
- Sturdy construction
- Simple, quick no tool filter change
- Long filter life
Filter Choices:
- HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
- ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
Typical Uses:
- Soldering
- Smoke producing Benchtop Applications