Sentry Air Systems, Inc. Model 200 Solder Pot Sentry SS-200-PS

Description
The Model 200 Solder Pot Sentry captures and filters airborne smoke and particulate emitted during slightly elevated soldering applications, such as solder pot use. This benchtop unit features a small footprint, energy-efficiency, and quiet operation. The included height stand adjusts up to 8.75”. This system’s energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. The Model 200 Solder Pot Sentry offers a simple and efficient benchtop solution to solder pot fume control and other slightly elevated soldering applications. Product Features: Included: height stand Optional: Variable Speed Controller (115V only) and velometer Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Sturdy construction Small footprint Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: Elevated soldering applications
Datasheet
Description
The Model 200 Solder Pot Sentry captures and filters airborne smoke and particulate emitted during slightly elevated soldering applications, such as solder pot use. This benchtop unit features a small footprint, energy-efficiency, and quiet operation. The included height stand adjusts up to 8.75”. This system’s energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. The Model 200 Solder Pot Sentry offers a simple and efficient benchtop solution to solder pot fume control and other slightly elevated soldering applications. Product Features: Included: height stand Optional: Variable Speed Controller (115V only) and velometer Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Sturdy construction Small footprint Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: Elevated soldering applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 200 Solder Pot Sentry - SS-200-PS - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 200 Solder Pot Sentry
SS-200-PS
Model 200 Solder Pot Sentry SS-200-PS
The Model 200 Solder Pot Sentry captures and filters airborne smoke and particulate emitted during slightly elevated soldering applications, such as solder pot use. This benchtop unit features a small footprint, energy-efficiency, and quiet operation. The included height stand adjusts up to 8.75”. This system’s energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. The Model 200 Solder Pot Sentry offers a simple and efficient benchtop solution to solder pot fume control and other slightly elevated soldering applications. Product Features: Included: height stand Optional: Variable Speed Controller (115V only) and velometer Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Sturdy construction Small footprint Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: Elevated soldering applications

The Model 200 Solder Pot Sentry captures and filters airborne smoke and particulate emitted during slightly elevated soldering applications, such as solder pot use. This benchtop unit features a small footprint, energy-efficiency, and quiet operation. The included height stand adjusts up to 8.75”.
This system’s energy-efficient fan draws in airborne fumes and particulate into the high-quality filtration media before releasing filtered air back into the surrounding room. The Model 200 Solder Pot Sentry offers a simple and efficient benchtop solution to solder pot fume control and other slightly elevated soldering applications. Product Features:

  • Included: height stand
  • Optional: Variable Speed Controller (115V only) and velometer
  • Highly portable and lightweight
  • Reliable, low maintenance operation
  • Quiet operation
  • Simple, quick “no tool” filter change
  • Long filter life
  • Sturdy construction
  • Small footprint

Filter Choices:

  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]

Typical Uses:

  • Elevated soldering applications
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-200-PS
Product Name Model 200 Solder Pot Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC4030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Fume Dog Bulldog Wall-Mount Weld Fume Extractor with Filter - BULLDOG-FILT - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details