Sentry Air Systems, Inc. Model 200 Mounted Sentry Double Arm SS-200-MSD

Description
The Mounted Sentry Double fume extractor provides an excellent fume extraction choice for small or limited workspace environments for up to two operators. The unit features two self-supportive flex arms that provide source capture of airborne contaminants, while mounting options can free up much needed workspace. Mounting configurations include bench-mounting, under-the table mounting, and shelf or wall mounting. The Mounted Single Double offers an effective, quiet and economical solution to many fume extraction needs with limited workspaces for multiple operators. A single arm model [SS-200-MSS] and a larger unit [SS-300-MSD] are also available. Product Features: Included: (2) Self-supportive 48” L flex arms and mounting brackets Optional: Variable Speed Controller (115V only) and hour counter Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fumes Solvent and epoxy fumes Laser fumes Light grinding Many other procedures that involve the emission of particulate and fumes
Datasheet
Description
The Mounted Sentry Double fume extractor provides an excellent fume extraction choice for small or limited workspace environments for up to two operators. The unit features two self-supportive flex arms that provide source capture of airborne contaminants, while mounting options can free up much needed workspace. Mounting configurations include bench-mounting, under-the table mounting, and shelf or wall mounting. The Mounted Single Double offers an effective, quiet and economical solution to many fume extraction needs with limited workspaces for multiple operators. A single arm model [SS-200-MSS] and a larger unit [SS-300-MSD] are also available. Product Features: Included: (2) Self-supportive 48” L flex arms and mounting brackets Optional: Variable Speed Controller (115V only) and hour counter Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fumes Solvent and epoxy fumes Laser fumes Light grinding Many other procedures that involve the emission of particulate and fumes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 200 Mounted Sentry Double Arm - SS-200-MSD - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 200 Mounted Sentry Double Arm
SS-200-MSD
Model 200 Mounted Sentry Double Arm SS-200-MSD
The Mounted Sentry Double fume extractor provides an excellent fume extraction choice for small or limited workspace environments for up to two operators. The unit features two self-supportive flex arms that provide source capture of airborne contaminants, while mounting options can free up much needed workspace. Mounting configurations include bench-mounting, under-the table mounting, and shelf or wall mounting. The Mounted Single Double offers an effective, quiet and economical solution to many fume extraction needs with limited workspaces for multiple operators. A single arm model [SS-200-MSS] and a larger unit [SS-300-MSD] are also available. Product Features: Included: (2) Self-supportive 48” L flex arms and mounting brackets Optional: Variable Speed Controller (115V only) and hour counter Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fumes Solvent and epoxy fumes Laser fumes Light grinding Many other procedures that involve the emission of particulate and fumes

The Mounted Sentry Double fume extractor provides an excellent fume extraction choice for small or limited workspace environments for up to two operators. The unit features two self-supportive flex arms that provide source capture of airborne contaminants, while mounting options can free up much needed workspace. Mounting configurations include bench-mounting, under-the table mounting, and shelf or wall mounting.
The Mounted Single Double offers an effective, quiet and economical solution to many fume extraction needs with limited workspaces for multiple operators.
A single arm model [SS-200-MSS] and a larger unit [SS-300-MSD] are also available.
Product Features:

  • Included: (2) Self-supportive 48” L flex arms and mounting brackets
  • Optional: Variable Speed Controller (115V only) and hour counter
  • Reliable, low maintenance operation
  • Quiet operation
  • Simple, quick “no tool” filter change
  • Long filter life
  • Small footprint

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Soldering
  • Chemical fumes
  • Solvent and epoxy fumes
  • Laser fumes
  • Light grinding
  • Many other procedures that involve the emission of particulate and fumes
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-200-MSD
Product Name Model 200 Mounted Sentry Double Arm
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Gold Series High Vacuum Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
View Details
Ductless Fume Hood - Independence™ ACRJ6030 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details