Sentry Air Systems, Inc. Model 400 Mounted Sentry Double Arm SS-400-MSD

Description
The Model 400 Mounted Sentry Double Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the source of the fumes or particulate. The base of this unit can be mounted in several configurations, including bench mounting, under-the-table mounting, and shelf or wall mounting. Two self-supporting flex arms and a powerful fan provide engineered airflow that can capture most airborne contaminants produced at two workstations simultaneously. Each flex arm has airflow volume that ranges from 350 cubic feet per minute (CFM) (at high speed) to 25 CFM (at low speed). Energy-efficient and quiet operation can make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and (2) self-supportive, flexible arms with 360° movement Optional: Magnehelic Gauge, hour counter, and single or quad arms Air Volume: up to 350 CFM/arm (high) or down to 25 CFM/arm (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fume extraction Laser fumes Solvent and epoxy fume control Powder and capsule filling Light grinding Many other applications that involve the emission of particulate and fumes
Datasheet
Description
The Model 400 Mounted Sentry Double Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the source of the fumes or particulate. The base of this unit can be mounted in several configurations, including bench mounting, under-the-table mounting, and shelf or wall mounting. Two self-supporting flex arms and a powerful fan provide engineered airflow that can capture most airborne contaminants produced at two workstations simultaneously. Each flex arm has airflow volume that ranges from 350 cubic feet per minute (CFM) (at high speed) to 25 CFM (at low speed). Energy-efficient and quiet operation can make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and (2) self-supportive, flexible arms with 360° movement Optional: Magnehelic Gauge, hour counter, and single or quad arms Air Volume: up to 350 CFM/arm (high) or down to 25 CFM/arm (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fume extraction Laser fumes Solvent and epoxy fume control Powder and capsule filling Light grinding Many other applications that involve the emission of particulate and fumes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 400 Mounted Sentry Double Arm - SS-400-MSD - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 400 Mounted Sentry Double Arm
SS-400-MSD
Model 400 Mounted Sentry Double Arm SS-400-MSD
The Model 400 Mounted Sentry Double Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the source of the fumes or particulate. The base of this unit can be mounted in several configurations, including bench mounting, under-the-table mounting, and shelf or wall mounting. Two self-supporting flex arms and a powerful fan provide engineered airflow that can capture most airborne contaminants produced at two workstations simultaneously. Each flex arm has airflow volume that ranges from 350 cubic feet per minute (CFM) (at high speed) to 25 CFM (at low speed). Energy-efficient and quiet operation can make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and (2) self-supportive, flexible arms with 360° movement Optional: Magnehelic Gauge, hour counter, and single or quad arms Air Volume: up to 350 CFM/arm (high) or down to 25 CFM/arm (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fume extraction Laser fumes Solvent and epoxy fume control Powder and capsule filling Light grinding Many other applications that involve the emission of particulate and fumes

The Model 400 Mounted Sentry Double Fume Extractor provides source-capture fume extraction for small or limited workspace environments. The flame-retardant, self-supportive flex arms can easily be moved closer to the source of the fumes or particulate. The base of this unit can be mounted in several configurations, including bench mounting, under-the-table mounting, and shelf or wall mounting. Two self-supporting flex arms and a powerful fan provide engineered airflow that can capture most airborne contaminants produced at two workstations simultaneously. Each flex arm has airflow volume that ranges from 350 cubic feet per minute (CFM) (at high speed) to 25 CFM (at low speed). Energy-efficient and quiet operation can make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications.
Product Features:

  • Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and (2) self-supportive, flexible arms with 360° movement
  • Optional: Magnehelic Gauge, hour counter, and single or quad arms
  • Air Volume: up to 350 CFM/arm (high) or down to 25 CFM/arm (low)
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Soldering
  • Chemical fume extraction
  • Laser fumes
  • Solvent and epoxy fume control
  • Powder and capsule filling
  • Light grinding
  • Many other applications that involve the emission of particulate and fumes
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-400-MSD
Product Name Model 400 Mounted Sentry Double Arm
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Total Exhaust Polypropylene Fume Hood - AirMax™ AC5030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details