Sentry Air Systems, Inc. Model 400 Floor Sentry Quad Arm SS-400-FSQ

Description
The Model 400 Floor Sentry Quad provides fume extraction for multiple operators that features a powerful fan and four semi self-supportive flex arms. This compact system features strong suction for the source capture of airborne contaminants and a small footprint making it a great solution for those seeking fume extraction for multiple operators in limited space environments. This unit is also a popular choice for technical schools (i.e. electronics laboratories) that require fume extraction for multiple stations. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge and hour counter Air Volume: up to 175 CFM per arm (high) and down to 50 CFM per arm (low) (4) Self-supportive, flexible arms Reliable, low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Chemical fume extraction Powder and capsule filling solvent and epoxy fumes TIG welding fumes Particulate extraction Solder fume control Variety of industrial applications Technical schools Electronic laboratories
Datasheet
Description
The Model 400 Floor Sentry Quad provides fume extraction for multiple operators that features a powerful fan and four semi self-supportive flex arms. This compact system features strong suction for the source capture of airborne contaminants and a small footprint making it a great solution for those seeking fume extraction for multiple operators in limited space environments. This unit is also a popular choice for technical schools (i.e. electronics laboratories) that require fume extraction for multiple stations. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge and hour counter Air Volume: up to 175 CFM per arm (high) and down to 50 CFM per arm (low) (4) Self-supportive, flexible arms Reliable, low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Chemical fume extraction Powder and capsule filling solvent and epoxy fumes TIG welding fumes Particulate extraction Solder fume control Variety of industrial applications Technical schools Electronic laboratories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 400 Floor Sentry Quad Arm - SS-400-FSQ - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 400 Floor Sentry Quad Arm
SS-400-FSQ
Model 400 Floor Sentry Quad Arm SS-400-FSQ
The Model 400 Floor Sentry Quad provides fume extraction for multiple operators that features a powerful fan and four semi self-supportive flex arms. This compact system features strong suction for the source capture of airborne contaminants and a small footprint making it a great solution for those seeking fume extraction for multiple operators in limited space environments. This unit is also a popular choice for technical schools (i.e. electronics laboratories) that require fume extraction for multiple stations. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle Optional: Magnehelic Gauge and hour counter Air Volume: up to 175 CFM per arm (high) and down to 50 CFM per arm (low) (4) Self-supportive, flexible arms Reliable, low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Chemical fume extraction Powder and capsule filling solvent and epoxy fumes TIG welding fumes Particulate extraction Solder fume control Variety of industrial applications Technical schools Electronic laboratories

The Model 400 Floor Sentry Quad provides fume extraction for multiple operators that features a powerful fan and four semi self-supportive flex arms. This compact system features strong suction for the source capture of airborne contaminants and a small footprint making it a great solution for those seeking fume extraction for multiple operators in limited space environments. This unit is also a popular choice for technical schools (i.e. electronics laboratories) that require fume extraction for multiple stations.
Product Features:

  • Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and portability handle
  • Optional: Magnehelic Gauge and hour counter
  • Air Volume: up to 175 CFM per arm (high) and down to 50 CFM per arm (low)
  • (4) Self-supportive, flexible arms
  • Reliable, low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Chemical fume extraction
  • Powder and capsule filling
  • solvent and epoxy fumes
  • TIG welding fumes
  • Particulate extraction
  • Solder fume control
  • Variety of industrial applications
  • Technical schools
  • Electronic laboratories
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-400-FSQ
Product Name Model 400 Floor Sentry Quad Arm
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Total Exhaust Fume Hood - AC3000TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details