Sentry Air Systems, Inc. Model 450 Portable Floor Sentry with Heavy Duty Arm - High Flow SS-450-PFS-HFA

Description
The Model 450 Portable Floor Sentry with 7’ HD Arm fume extractor provides a respiratory safety control by filtering and capturing airborne contaminants and chemical fumes produced from a variety of industrial applications. This source-capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. The Model 450 Portable Floor Sentry allows multiple filter media to be housed inside the filter chamber for applications that emit both particulate and fumes. The 7’ heavy-duty extractor arm provides self-supportive 360° radius fume capture allowing the operator to move the 10” capture hood closer to the source. Made of 6” diameter air-craft grade aluminum and flexible segments of flame-retardant hose, the 7’ heavy-duty extractor arm outfits the Model 450 Portable Floor Sentry to provide fume and particulate control for high intensity industrial applications. Product Features: Includes: Variable speed controller, portability handle, heavy-duty casters, and 360° swivel arm Optional: Magnehelic Gauge and quick change pre-filter Air Volume: up to 700 CFM (high), down to 50 CFM (low) Reliable, low maintenance operation No exterior ducting required Simple and quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume control Chemical fume extraction Solvent and epoxy fume control Particulate extraction Powder filling Soldering Light grinding Clean room applications Variety of applications involving chemical fumes and dust
Datasheet
Description
The Model 450 Portable Floor Sentry with 7’ HD Arm fume extractor provides a respiratory safety control by filtering and capturing airborne contaminants and chemical fumes produced from a variety of industrial applications. This source-capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. The Model 450 Portable Floor Sentry allows multiple filter media to be housed inside the filter chamber for applications that emit both particulate and fumes. The 7’ heavy-duty extractor arm provides self-supportive 360° radius fume capture allowing the operator to move the 10” capture hood closer to the source. Made of 6” diameter air-craft grade aluminum and flexible segments of flame-retardant hose, the 7’ heavy-duty extractor arm outfits the Model 450 Portable Floor Sentry to provide fume and particulate control for high intensity industrial applications. Product Features: Includes: Variable speed controller, portability handle, heavy-duty casters, and 360° swivel arm Optional: Magnehelic Gauge and quick change pre-filter Air Volume: up to 700 CFM (high), down to 50 CFM (low) Reliable, low maintenance operation No exterior ducting required Simple and quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume control Chemical fume extraction Solvent and epoxy fume control Particulate extraction Powder filling Soldering Light grinding Clean room applications Variety of applications involving chemical fumes and dust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 450 Portable Floor Sentry with Heavy Duty Arm - High Flow - SS-450-PFS-HFA - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 450 Portable Floor Sentry with Heavy Duty Arm - High Flow
SS-450-PFS-HFA
Model 450 Portable Floor Sentry with Heavy Duty Arm - High Flow SS-450-PFS-HFA
The Model 450 Portable Floor Sentry with 7’ HD Arm fume extractor provides a respiratory safety control by filtering and capturing airborne contaminants and chemical fumes produced from a variety of industrial applications. This source-capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. The Model 450 Portable Floor Sentry allows multiple filter media to be housed inside the filter chamber for applications that emit both particulate and fumes. The 7’ heavy-duty extractor arm provides self-supportive 360° radius fume capture allowing the operator to move the 10” capture hood closer to the source. Made of 6” diameter air-craft grade aluminum and flexible segments of flame-retardant hose, the 7’ heavy-duty extractor arm outfits the Model 450 Portable Floor Sentry to provide fume and particulate control for high intensity industrial applications. Product Features: Includes: Variable speed controller, portability handle, heavy-duty casters, and 360° swivel arm Optional: Magnehelic Gauge and quick change pre-filter Air Volume: up to 700 CFM (high), down to 50 CFM (low) Reliable, low maintenance operation No exterior ducting required Simple and quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Welding fume control Chemical fume extraction Solvent and epoxy fume control Particulate extraction Powder filling Soldering Light grinding Clean room applications Variety of applications involving chemical fumes and dust

The Model 450 Portable Floor Sentry with 7’ HD Arm fume extractor provides a respiratory safety control by filtering and capturing airborne contaminants and chemical fumes produced from a variety of industrial applications. This source-capture fume extractor features quiet operation, a powerful fan, a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. The Model 450 Portable Floor Sentry allows multiple filter media to be housed inside the filter chamber for applications that emit both particulate and fumes.
The 7’ heavy-duty extractor arm provides self-supportive 360° radius fume capture allowing the operator to move the 10” capture hood closer to the source. Made of 6” diameter air-craft grade aluminum and flexible segments of flame-retardant hose, the 7’ heavy-duty extractor arm outfits the Model 450 Portable Floor Sentry to provide fume and particulate control for high intensity industrial applications.
Product Features:

  • Includes: Variable speed controller, portability handle, heavy-duty casters, and 360° swivel arm
  • Optional: Magnehelic Gauge and quick change pre-filter
  • Air Volume: up to 700 CFM (high), down to 50 CFM (low)
  • Reliable, low maintenance operation
  • No exterior ducting required
  • Simple and quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Welding fume control
  • Chemical fume extraction
  • Solvent and epoxy fume control
  • Particulate extraction
  • Powder filling
  • Soldering
  • Light grinding
  • Clean room applications
  • Variety of applications involving chemical fumes and dust
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-450-PFS-HFA
Product Name Model 450 Portable Floor Sentry with Heavy Duty Arm - High Flow
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Gold Series High Vacuum Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Ductless Fume Hood - Independence™ ACRJ6030 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details