Sentry Air Systems, Inc. Model 550 Python Industrial Chemical Fume Extractor with Activated Carbon Filters - High Flow SS-550-PYT-240CF

Description
The Model 550 Python Industrial Chemical Fume Extractor removes most of the chemical fumes from the air for industrial applications in order to help provide operator and environmental protection. The 12’ long flexible Python hose with a 6” diameter provides powerful suction for fume removal with the air volume up to 490 CFM (cubic feet per minute). The magnetic capture hood allows the operator to secure the hose inlet to metal surfaces in hard-to-reach places. This unique portable unit provides voluminous amounts of Activated Carbon filtration to allow operators to have access to a large amount of filtration in a confined or isolated work area where external ducting is not possible. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty Blended Filter Media may also be utilized with this unit including acid gas, mercury, aldehyde, and ammonia filters. The Model 550 Python Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability. Product Features: Includes: variable speed controller (115V only), heavy-duty casters, a magnetic capture hood, and (1) 12’ L x 6” flexible python hose with 360° rotation capability Optional: 25’ hose, dual or quad hose configurations Air Volume: up to 490 CFM (high) Reliable, low maintenance operation Refillable carbon filter frames “No tool” filter change with no exterior ducting required or makeup air Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Gluing Painting Applying varnishes and epoxies Printing 3-D printing Using cleaning products, solvents, or acetone Other applications that product volatile organic compounds
Datasheet
Description
The Model 550 Python Industrial Chemical Fume Extractor removes most of the chemical fumes from the air for industrial applications in order to help provide operator and environmental protection. The 12’ long flexible Python hose with a 6” diameter provides powerful suction for fume removal with the air volume up to 490 CFM (cubic feet per minute). The magnetic capture hood allows the operator to secure the hose inlet to metal surfaces in hard-to-reach places. This unique portable unit provides voluminous amounts of Activated Carbon filtration to allow operators to have access to a large amount of filtration in a confined or isolated work area where external ducting is not possible. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty Blended Filter Media may also be utilized with this unit including acid gas, mercury, aldehyde, and ammonia filters. The Model 550 Python Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability. Product Features: Includes: variable speed controller (115V only), heavy-duty casters, a magnetic capture hood, and (1) 12’ L x 6” flexible python hose with 360° rotation capability Optional: 25’ hose, dual or quad hose configurations Air Volume: up to 490 CFM (high) Reliable, low maintenance operation Refillable carbon filter frames “No tool” filter change with no exterior ducting required or makeup air Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Gluing Painting Applying varnishes and epoxies Printing 3-D printing Using cleaning products, solvents, or acetone Other applications that product volatile organic compounds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 550 Python Industrial Chemical Fume Extractor with Activated Carbon Filters - High Flow - SS-550-PYT-240CF - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 550 Python Industrial Chemical Fume Extractor with Activated Carbon Filters - High Flow
SS-550-PYT-240CF
Model 550 Python Industrial Chemical Fume Extractor with Activated Carbon Filters - High Flow SS-550-PYT-240CF
The Model 550 Python Industrial Chemical Fume Extractor removes most of the chemical fumes from the air for industrial applications in order to help provide operator and environmental protection. The 12’ long flexible Python hose with a 6” diameter provides powerful suction for fume removal with the air volume up to 490 CFM (cubic feet per minute). The magnetic capture hood allows the operator to secure the hose inlet to metal surfaces in hard-to-reach places. This unique portable unit provides voluminous amounts of Activated Carbon filtration to allow operators to have access to a large amount of filtration in a confined or isolated work area where external ducting is not possible. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty Blended Filter Media may also be utilized with this unit including acid gas, mercury, aldehyde, and ammonia filters. The Model 550 Python Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability. Product Features: Includes: variable speed controller (115V only), heavy-duty casters, a magnetic capture hood, and (1) 12’ L x 6” flexible python hose with 360° rotation capability Optional: 25’ hose, dual or quad hose configurations Air Volume: up to 490 CFM (high) Reliable, low maintenance operation Refillable carbon filter frames “No tool” filter change with no exterior ducting required or makeup air Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Gluing Painting Applying varnishes and epoxies Printing 3-D printing Using cleaning products, solvents, or acetone Other applications that product volatile organic compounds

The Model 550 Python Industrial Chemical Fume Extractor removes most of the chemical fumes from the air for industrial applications in order to help provide operator and environmental protection. The 12’ long flexible Python hose with a 6” diameter provides powerful suction for fume removal with the air volume up to 490 CFM (cubic feet per minute). The magnetic capture hood allows the operator to secure the hose inlet to metal surfaces in hard-to-reach places. This unique portable unit provides voluminous amounts of Activated Carbon filtration to allow operators to have access to a large amount of filtration in a confined or isolated work area where external ducting is not possible.
Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty Blended Filter Media may also be utilized with this unit including acid gas, mercury, aldehyde, and ammonia filters.
The Model 550 Python Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty, locking casters allow mobility providing a great solution for applications that require a powerful respiratory engineering control with easy maneuverability.
Product Features:

  • Includes: variable speed controller (115V only), heavy-duty casters, a magnetic capture hood, and (1) 12’ L x 6” flexible python hose with 360° rotation capability
  • Optional: 25’ hose, dual or quad hose configurations
  • Air Volume: up to 490 CFM (high)
  • Reliable, low maintenance operation
  • Refillable carbon filter frames
  • “No tool” filter change with no exterior ducting required or makeup air

Filter Choices:

  • (4) 42 lb. Activated Carbon Filters
  • (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury)

Typical Uses:

  • Gluing
  • Painting
  • Applying varnishes and epoxies
  • Printing
  • 3-D printing
  • Using cleaning products, solvents, or acetone
  • Other applications that product volatile organic compounds
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-550-PYT-240CF
Product Name Model 550 Python Industrial Chemical Fume Extractor with Activated Carbon Filters - High Flow
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Ductless Fume Hood - Independence™ ACRJ6030 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Fume Dog Bulldog Wall-Mount Weld Fume Extractor with Filter - BULLDOG-FILT - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details