Sentry Air Systems, Inc. Model 450 Welding Fume Extractor with Dust Plenum - High Flow SS-450-WFEDP

Description
The Model 450 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to change filter. This system captures most fumes and particulate at the source with a flame-retardant, self-supportive flex arm that allows the operator to easily maneuver and change the placement. This unit’s powerful fan draws in fumes and particulate into the filtration chamber preventing them from entering the operator’s breathing zone. The Model 450 Portable Welding Fume Extractor with Dust Plenum has been tested by a third-party industrial hygienist to measure this unit’s efficiency according to the Hexavalent Chromium OSHA Standard 29 CFR1910.1026. Results indicated an exposure limit five times lower that OSHA’s Hexavalent Chromium regulation during four hours of MIG welding. Results may vary depending on application and appropriate use of equipment. Product Features: Included: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, quick change pre-filter, and dust plenum with quick change filter. Optional: Magnehelic Gauge Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, low maintenance operation Simple, quick “no tool” filter change Low power consumption Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: MIG welding fumes TIG welding fumes Maintenance welding Stainless steel pipe welding Production welding Clean room welding Occasional stick welding Spot welding Brazing
Datasheet
Description
The Model 450 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to change filter. This system captures most fumes and particulate at the source with a flame-retardant, self-supportive flex arm that allows the operator to easily maneuver and change the placement. This unit’s powerful fan draws in fumes and particulate into the filtration chamber preventing them from entering the operator’s breathing zone. The Model 450 Portable Welding Fume Extractor with Dust Plenum has been tested by a third-party industrial hygienist to measure this unit’s efficiency according to the Hexavalent Chromium OSHA Standard 29 CFR1910.1026. Results indicated an exposure limit five times lower that OSHA’s Hexavalent Chromium regulation during four hours of MIG welding. Results may vary depending on application and appropriate use of equipment. Product Features: Included: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, quick change pre-filter, and dust plenum with quick change filter. Optional: Magnehelic Gauge Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, low maintenance operation Simple, quick “no tool” filter change Low power consumption Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: MIG welding fumes TIG welding fumes Maintenance welding Stainless steel pipe welding Production welding Clean room welding Occasional stick welding Spot welding Brazing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 450 Welding Fume Extractor with Dust Plenum - High Flow - SS-450-WFEDP - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 450 Welding Fume Extractor with Dust Plenum - High Flow
SS-450-WFEDP
Model 450 Welding Fume Extractor with Dust Plenum - High Flow SS-450-WFEDP
The Model 450 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to change filter. This system captures most fumes and particulate at the source with a flame-retardant, self-supportive flex arm that allows the operator to easily maneuver and change the placement. This unit’s powerful fan draws in fumes and particulate into the filtration chamber preventing them from entering the operator’s breathing zone. The Model 450 Portable Welding Fume Extractor with Dust Plenum has been tested by a third-party industrial hygienist to measure this unit’s efficiency according to the Hexavalent Chromium OSHA Standard 29 CFR1910.1026. Results indicated an exposure limit five times lower that OSHA’s Hexavalent Chromium regulation during four hours of MIG welding. Results may vary depending on application and appropriate use of equipment. Product Features: Included: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, quick change pre-filter, and dust plenum with quick change filter. Optional: Magnehelic Gauge Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, low maintenance operation Simple, quick “no tool” filter change Low power consumption Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: MIG welding fumes TIG welding fumes Maintenance welding Stainless steel pipe welding Production welding Clean room welding Occasional stick welding Spot welding Brazing

The Model 450 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to change filter.
This system captures most fumes and particulate at the source with a flame-retardant, self-supportive flex arm that allows the operator to easily maneuver and change the placement. This unit’s powerful fan draws in fumes and particulate into the filtration chamber preventing them from entering the operator’s breathing zone.
The Model 450 Portable Welding Fume Extractor with Dust Plenum has been tested by a third-party industrial hygienist to measure this unit’s efficiency according to the Hexavalent Chromium OSHA Standard 29 CFR1910.1026. Results indicated an exposure limit five times lower that OSHA’s Hexavalent Chromium regulation during four hours of MIG welding. Results may vary depending on application and appropriate use of equipment.
Product Features:

  • Included: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, quick change pre-filter, and dust plenum with quick change filter.
  • Optional: Magnehelic Gauge
  • Air Volume: up to 950 CFM (high) and down to 50 CFM (low)
  • Quiet, reliable, low maintenance operation
  • Simple, quick “no tool” filter change
  • Low power consumption

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]

Typical Uses:

  • MIG welding fumes
  • TIG welding fumes
  • Maintenance welding
  • Stainless steel pipe welding
  • Production welding
  • Clean room welding
  • Occasional stick welding
  • Spot welding
  • Brazing
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-450-WFEDP
Product Name Model 450 Welding Fume Extractor with Dust Plenum - High Flow
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Total Exhaust Polypropylene Fume Hood - AirMax™ AC3030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Gold Series Industrial Dust Collectors -  - Camfil
Specs
Applications Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
Collector Type Stationary Unit
Process Dry Type
View Details