Sentry Air Systems, Inc. Model 500 Industrial Chemical Fume Extractor with 7' Heavy Duty Arm and Activated Carbon Filters SS-500-PFS-240CF

Description
The Model 500 Industrial Chemical Fume Extractor removes chemical fumes from the air with (4) 42 lb Activated Carbon Filters suited for industrial applications. The Model 500 Industrial Chemical Fume Extractor provides up to 765 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty-blended filtration media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. The Model 500 Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor a helpful solution for applications that require a powerful respiratory engineering control with maneuverability. This particular configuration has a 7’ L and 6” diameter heavy-duty source capture arm with a 10” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 500 Industrial Chemical Fume Extractor to provide fume control for high intensity industrial applications. A variable speed controller is standard with this unit. Product Features: Includes: variable speed controller (115V only), heavy-duty casters, portability handles, and 7’ Heavy Duty Extractor Arm with 360° rotation Air Volume: up to 765 CFM (high) Variety of arm options available Reliable, low maintenance solution Refillable activated carbon filter frames No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Processes involving VOC’s
Datasheet
Description
The Model 500 Industrial Chemical Fume Extractor removes chemical fumes from the air with (4) 42 lb Activated Carbon Filters suited for industrial applications. The Model 500 Industrial Chemical Fume Extractor provides up to 765 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty-blended filtration media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. The Model 500 Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor a helpful solution for applications that require a powerful respiratory engineering control with maneuverability. This particular configuration has a 7’ L and 6” diameter heavy-duty source capture arm with a 10” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 500 Industrial Chemical Fume Extractor to provide fume control for high intensity industrial applications. A variable speed controller is standard with this unit. Product Features: Includes: variable speed controller (115V only), heavy-duty casters, portability handles, and 7’ Heavy Duty Extractor Arm with 360° rotation Air Volume: up to 765 CFM (high) Variety of arm options available Reliable, low maintenance solution Refillable activated carbon filter frames No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Processes involving VOC’s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 500 Industrial Chemical Fume Extractor with 7' Heavy Duty Arm and Activated Carbon Filters - SS-500-PFS-240CF - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 500 Industrial Chemical Fume Extractor with 7' Heavy Duty Arm and Activated Carbon Filters
SS-500-PFS-240CF
Model 500 Industrial Chemical Fume Extractor with 7' Heavy Duty Arm and Activated Carbon Filters SS-500-PFS-240CF
The Model 500 Industrial Chemical Fume Extractor removes chemical fumes from the air with (4) 42 lb Activated Carbon Filters suited for industrial applications. The Model 500 Industrial Chemical Fume Extractor provides up to 765 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty-blended filtration media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. The Model 500 Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor a helpful solution for applications that require a powerful respiratory engineering control with maneuverability. This particular configuration has a 7’ L and 6” diameter heavy-duty source capture arm with a 10” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 500 Industrial Chemical Fume Extractor to provide fume control for high intensity industrial applications. A variable speed controller is standard with this unit. Product Features: Includes: variable speed controller (115V only), heavy-duty casters, portability handles, and 7’ Heavy Duty Extractor Arm with 360° rotation Air Volume: up to 765 CFM (high) Variety of arm options available Reliable, low maintenance solution Refillable activated carbon filter frames No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Processes involving VOC’s

The Model 500 Industrial Chemical Fume Extractor removes chemical fumes from the air with (4) 42 lb Activated Carbon Filters suited for industrial applications. The Model 500 Industrial Chemical Fume Extractor provides up to 765 CFM of air volume suited for heavy-duty fume extraction and air filtration. The extensive amount of activated carbon filtration makes this portable unit very unique and allows for operators to have access to a large amount of filtration.
Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low cost maintenance. Specialty-blended filtration media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters.
The Model 500 Industrial Chemical Fume Extractor serves as a portable fume control device that requires no external ducting or makeup air. Heavy-duty locking casters and a variety of extraction arm options make this fume extractor a helpful solution for applications that require a powerful respiratory engineering control with maneuverability. This particular configuration has a 7’ L and 6” diameter heavy-duty source capture arm with a 10” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 500 Industrial Chemical Fume Extractor to provide fume control for high intensity industrial applications. A variable speed controller is standard with this unit.
Product Features:

  • Includes: variable speed controller (115V only), heavy-duty casters, portability handles, and 7’ Heavy Duty Extractor Arm with 360° rotation
  • Air Volume: up to 765 CFM (high)
  • Variety of arm options available
  • Reliable, low maintenance solution
  • Refillable activated carbon filter frames
  • No exterior ducting required or makeup air
  • Simple, quick “no tool” filter change

Filter Choices:

  • (4) 42 lb. Activated Carbon Filters
  • (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury)

Typical Uses:

  • Chemical fume control
  • Epoxy and solvent fume removal
  • Processes involving VOC’s
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-500-PFS-240CF
Product Name Model 500 Industrial Chemical Fume Extractor with 7' Heavy Duty Arm and Activated Carbon Filters
Airflow 905 SCFM (1538 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details
Amtech EBM Environmental Booths - Amtech EBM-8 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Collector Type Collection Booths
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (8x)
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details