The Model 300 Portable Floor Sentry Fume Extractor acts an engineering safety control to capture and filter of airborne contaminants produced from a variety of applications. This source-capture fume extractor offers heavy-duty casters for easy mobility, a 5 diameter flame-retardant and self-supportive flex arm, a small footprint, and high-quality filtration media. Also, the Model 300 Portable Floor Sentry features a variable speed controller, attached portability handle, 360 degree swivel arm, simple and quick no-tool filter change, and optional accessories including a Magnehelic Gauge, digital hour counter, and quick change pre-filter. The Portable Floor Sentry allows the housing of multiple filter media inside the filter chamber for applications that emit both particulates and fumes. This Portable Fume Extractor provides an effective and economical fume and particulate control solution for many commercial, medical, laboratory and industrial applications. Two larger models [SS-400-PFS & SS-450-PFS] and a smaller model are available [SS-200-FS]. Product Features:
Includes: Portability handle, Variable Speed Controller (115V only), and ON/OFF Switch (220V only)
Optional: Magnehelic Gauge, quick change pre-filter, and hour counter
Quiet operation
Reliable, low maintenance operation
Low power consumption
Simple, quick no tool filter change
Long filter life
Filter Choices:
ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
Activated Carbon filters
Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].
Typical Uses:
Welding fume control
Chemical fume extraction
Soldering
Solvent and epoxy fume control
Powder filling
Light grinding
Variety of applications involving chemical fumes and dust
The Model 300 Portable Floor Sentry Fume Extractor acts an engineering safety control to capture and filter of airborne contaminants produced from a variety of applications. This source-capture fume extractor offers heavy-duty casters for easy mobility, a 5 diameter flame-retardant and self-supportive flex arm, a small footprint, and high-quality filtration media.
Also, the Model 300 Portable Floor Sentry features a variable speed controller, attached portability handle, 360 degree swivel arm, simple and quick no-tool filter change, and optional accessories including a Magnehelic Gauge, digital hour counter, and quick change pre-filter. The Portable Floor Sentry allows the housing of multiple filter media inside the filter chamber for applications that emit both particulates and fumes.
This Portable Fume Extractor provides an effective and economical fume and particulate control solution for many commercial, medical, laboratory and industrial applications. Two larger models [SS-400-PFS & SS-450-PFS] and a smaller model are available [SS-200-FS].
Product Features:
- Includes: Portability handle, Variable Speed Controller (115V only), and ON/OFF Switch (220V only)
- Optional: Magnehelic Gauge, quick change pre-filter, and hour counter
- Quiet operation
- Reliable, low maintenance operation
- Low power consumption
- Simple, quick no tool filter change
- Long filter life
Filter Choices:
- ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
- HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
- ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
- Activated Carbon filters
- Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].
Typical Uses:
- Welding fume control
- Chemical fume extraction
- Soldering
- Solvent and epoxy fume control
- Powder filling
- Light grinding
- Variety of applications involving chemical fumes and dust