Sentry Air Systems, Inc. Model 300 Table Sentry SS-300-TS

Description
The Model 300 Table Sentry captures and filters airborne contaminants at the work surface level for stationary and benchtop applications. This unit has a 1” or 4” source capture slot at the base of the unit and comes equipped with a variable speed controller. This system incorporates a powerful fan and high-quality filtration media to capture and remove most of the harmful airborne contaminants. Sentry Air’s Model 300 Table Sentry fume extractor can provide an energy-efficient, quiet and economical solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and choice of 1” or 4” source capture slot. Optional: Magnehelic Gauge and hour counter Sturdy construction Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solder fume extraction Light grinding Laser fumes Solvent and epoxy fumes Medical sterilization applications Particulate Powder filling Solder pot fumes Variety of other applications involving chemical fumes and dust
Datasheet
Description
The Model 300 Table Sentry captures and filters airborne contaminants at the work surface level for stationary and benchtop applications. This unit has a 1” or 4” source capture slot at the base of the unit and comes equipped with a variable speed controller. This system incorporates a powerful fan and high-quality filtration media to capture and remove most of the harmful airborne contaminants. Sentry Air’s Model 300 Table Sentry fume extractor can provide an energy-efficient, quiet and economical solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and choice of 1” or 4” source capture slot. Optional: Magnehelic Gauge and hour counter Sturdy construction Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solder fume extraction Light grinding Laser fumes Solvent and epoxy fumes Medical sterilization applications Particulate Powder filling Solder pot fumes Variety of other applications involving chemical fumes and dust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 300 Table Sentry - SS-300-TS - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 300 Table Sentry
SS-300-TS
Model 300 Table Sentry SS-300-TS
The Model 300 Table Sentry captures and filters airborne contaminants at the work surface level for stationary and benchtop applications. This unit has a 1” or 4” source capture slot at the base of the unit and comes equipped with a variable speed controller. This system incorporates a powerful fan and high-quality filtration media to capture and remove most of the harmful airborne contaminants. Sentry Air’s Model 300 Table Sentry fume extractor can provide an energy-efficient, quiet and economical solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and choice of 1” or 4” source capture slot. Optional: Magnehelic Gauge and hour counter Sturdy construction Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solder fume extraction Light grinding Laser fumes Solvent and epoxy fumes Medical sterilization applications Particulate Powder filling Solder pot fumes Variety of other applications involving chemical fumes and dust

The Model 300 Table Sentry captures and filters airborne contaminants at the work surface level for stationary and benchtop applications. This unit has a 1” or 4” source capture slot at the base of the unit and comes equipped with a variable speed controller. This system incorporates a powerful fan and high-quality filtration media to capture and remove most of the harmful airborne contaminants. Sentry Air’s Model 300 Table Sentry fume extractor can provide an energy-efficient, quiet and economical solution for many commercial, medical, laboratory and industrial applications.
Product Features:

  • Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and choice of 1” or 4” source capture slot.
  • Optional: Magnehelic Gauge and hour counter
  • Sturdy construction
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Solder fume extraction
  • Light grinding
  • Laser fumes
  • Solvent and epoxy fumes
  • Medical sterilization applications
  • Particulate
  • Powder filling
  • Solder pot fumes
  • Variety of other applications involving chemical fumes and dust
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-300-TS
Product Name Model 300 Table Sentry
Airflow 350 SCFM (595 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Polypropylene Ductless Fume Hood - AC3000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details