Sentry Air Systems, Inc. Model 450 Mounted Sentry - High Flow SS-450-MS

Description
The Model 450 Mounted Sentry Fume Extractor provides industrial air cleaning designed to be mounted directly to or on top of a workbench, a fume hood, or enclosed machinery. This fume extractor is equipped with a powerful fan and a variety of inlet collar sizes (6” and 10” diameter) to match your unique application. This unit’s small footprint, lightweight frame, and multiple mounting configurations make it a modular solution for integration with existing machinery. This system also features a variable speed controller and optional remote control. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and mounting brackets Optional: Magnehelic Gauge and remote control Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser fume control Chemical fume extraction Pharmaceutical powders Particulate control Printing fumes Soldering Solvent and epoxy fume control Fume/vapor source capture Variety of other applications that produce smoke, dust, or particulate
Datasheet
Description
The Model 450 Mounted Sentry Fume Extractor provides industrial air cleaning designed to be mounted directly to or on top of a workbench, a fume hood, or enclosed machinery. This fume extractor is equipped with a powerful fan and a variety of inlet collar sizes (6” and 10” diameter) to match your unique application. This unit’s small footprint, lightweight frame, and multiple mounting configurations make it a modular solution for integration with existing machinery. This system also features a variable speed controller and optional remote control. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and mounting brackets Optional: Magnehelic Gauge and remote control Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser fume control Chemical fume extraction Pharmaceutical powders Particulate control Printing fumes Soldering Solvent and epoxy fume control Fume/vapor source capture Variety of other applications that produce smoke, dust, or particulate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 450 Mounted Sentry - High Flow - SS-450-MS - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 450 Mounted Sentry - High Flow
SS-450-MS
Model 450 Mounted Sentry - High Flow SS-450-MS
The Model 450 Mounted Sentry Fume Extractor provides industrial air cleaning designed to be mounted directly to or on top of a workbench, a fume hood, or enclosed machinery. This fume extractor is equipped with a powerful fan and a variety of inlet collar sizes (6” and 10” diameter) to match your unique application. This unit’s small footprint, lightweight frame, and multiple mounting configurations make it a modular solution for integration with existing machinery. This system also features a variable speed controller and optional remote control. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and mounting brackets Optional: Magnehelic Gauge and remote control Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Laser fume control Chemical fume extraction Pharmaceutical powders Particulate control Printing fumes Soldering Solvent and epoxy fume control Fume/vapor source capture Variety of other applications that produce smoke, dust, or particulate

The Model 450 Mounted Sentry Fume Extractor provides industrial air cleaning designed to be mounted directly to or on top of a workbench, a fume hood, or enclosed machinery. This fume extractor is equipped with a powerful fan and a variety of inlet collar sizes (6” and 10” diameter) to match your unique application. This unit’s small footprint, lightweight frame, and multiple mounting configurations make it a modular solution for integration with existing machinery. This system also features a variable speed controller and optional remote control.
Product Features:

  • Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), and mounting brackets
  • Optional: Magnehelic Gauge and remote control
  • Air Volume: up to 950 CFM (high) and down to 50 CFM (low)
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Laser fume control
  • Chemical fume extraction
  • Pharmaceutical powders
  • Particulate control
  • Printing fumes
  • Soldering
  • Solvent and epoxy fume control
  • Fume/vapor source capture
  • Variety of other applications that produce smoke, dust, or particulate
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-450-MS
Product Name Model 450 Mounted Sentry - High Flow
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC4000S - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details