Sentry Air Systems, Inc. Model 550 Heavy Duty Welding Fume Extractor with 10' Heavy Duty Arm andCleanable Filters - High Flow SS-550-WFE-MP1

Description
The Model 550 Industrial Welding Fume Extractor provides fume extraction for heavy-duty welding applications. This powerful air filtration system provides up to 995 CFM of air volume a 10’ L and 7” diameter heavy-duty source capture arm with a 10.5” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 550 Industrial Welding Fume Extractor to provide fume and particulate control for high volume welding applications. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. This system offers another filter option of four HEPA Filters which are non-cleanable but allow up to 99.97% efficiency on particles as small as 0.3 microns. This unit includes a Magnehelic Gauge to monitor the filters’ saturation. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. The Model 550 Industrial Welding Fume Extractor requires no exterior-ducting or makeup air. Heavy-duty locking casters and a flexible extraction arm make this fume extractor a great solution for welding and metal fabrication shops, large scale factories and other locations with welding fumes. Not only does this unit help protect the welder’s respiratory zone from hazardous fumes, but its construction and operation features also offer a host of benefits. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), Magnehelic Gauge, heavy-duty casters, portability handles, and 10’ L Heavy Duty Extractor Arm (360° rotation) Air Volume: up to 995 CFM (high) Cleanable filters Filter media tested with hexavalent chromium No exterior ducting required or makeup air Long filter life Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable Typical Uses: Welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Soldering Brazing
Datasheet
Description
The Model 550 Industrial Welding Fume Extractor provides fume extraction for heavy-duty welding applications. This powerful air filtration system provides up to 995 CFM of air volume a 10’ L and 7” diameter heavy-duty source capture arm with a 10.5” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 550 Industrial Welding Fume Extractor to provide fume and particulate control for high volume welding applications. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. This system offers another filter option of four HEPA Filters which are non-cleanable but allow up to 99.97% efficiency on particles as small as 0.3 microns. This unit includes a Magnehelic Gauge to monitor the filters’ saturation. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. The Model 550 Industrial Welding Fume Extractor requires no exterior-ducting or makeup air. Heavy-duty locking casters and a flexible extraction arm make this fume extractor a great solution for welding and metal fabrication shops, large scale factories and other locations with welding fumes. Not only does this unit help protect the welder’s respiratory zone from hazardous fumes, but its construction and operation features also offer a host of benefits. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), Magnehelic Gauge, heavy-duty casters, portability handles, and 10’ L Heavy Duty Extractor Arm (360° rotation) Air Volume: up to 995 CFM (high) Cleanable filters Filter media tested with hexavalent chromium No exterior ducting required or makeup air Long filter life Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable Typical Uses: Welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Soldering Brazing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 550 Heavy Duty Welding Fume Extractor with 10' Heavy Duty Arm andCleanable Filters - High Flow - SS-550-WFE-MP1 - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 550 Heavy Duty Welding Fume Extractor with 10' Heavy Duty Arm andCleanable Filters - High Flow
SS-550-WFE-MP1
Model 550 Heavy Duty Welding Fume Extractor with 10' Heavy Duty Arm andCleanable Filters - High Flow SS-550-WFE-MP1
The Model 550 Industrial Welding Fume Extractor provides fume extraction for heavy-duty welding applications. This powerful air filtration system provides up to 995 CFM of air volume a 10’ L and 7” diameter heavy-duty source capture arm with a 10.5” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 550 Industrial Welding Fume Extractor to provide fume and particulate control for high volume welding applications. This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. This system offers another filter option of four HEPA Filters which are non-cleanable but allow up to 99.97% efficiency on particles as small as 0.3 microns. This unit includes a Magnehelic Gauge to monitor the filters’ saturation. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. The Model 550 Industrial Welding Fume Extractor requires no exterior-ducting or makeup air. Heavy-duty locking casters and a flexible extraction arm make this fume extractor a great solution for welding and metal fabrication shops, large scale factories and other locations with welding fumes. Not only does this unit help protect the welder’s respiratory zone from hazardous fumes, but its construction and operation features also offer a host of benefits. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), Magnehelic Gauge, heavy-duty casters, portability handles, and 10’ L Heavy Duty Extractor Arm (360° rotation) Air Volume: up to 995 CFM (high) Cleanable filters Filter media tested with hexavalent chromium No exterior ducting required or makeup air Long filter life Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable Typical Uses: Welding (MIG, TIG, stick, plasma cutting) Grinding Powder weighing Some dust collection applications Soldering Brazing

The Model 550 Industrial Welding Fume Extractor provides fume extraction for heavy-duty welding applications. This powerful air filtration system provides up to 995 CFM of air volume a 10’ L and 7” diameter heavy-duty source capture arm with a 10.5” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 550 Industrial Welding Fume Extractor to provide fume and particulate control for high volume welding applications.
This system features four cleanable Micro-Pleat Series 1 Particulate Filters that offer the ability to clean the filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. This system offers another filter option of four HEPA Filters which are non-cleanable but allow up to 99.97% efficiency on particles as small as 0.3 microns.
This unit includes a Magnehelic Gauge to monitor the filters’ saturation. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned.
The Model 550 Industrial Welding Fume Extractor requires no exterior-ducting or makeup air. Heavy-duty locking casters and a flexible extraction arm make this fume extractor a great solution for welding and metal fabrication shops, large scale factories and other locations with welding fumes. Not only does this unit help protect the welder’s respiratory zone from hazardous fumes, but its construction and operation features also offer a host of benefits.
Product Features:

  • Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), Magnehelic Gauge, heavy-duty casters, portability handles, and 10’ L Heavy Duty Extractor Arm (360° rotation)
  • Air Volume: up to 995 CFM (high)
  • Cleanable filters
  • Filter media tested with hexavalent chromium
  • No exterior ducting required or makeup air
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13)
  • (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns) Non-Cleanable

Typical Uses:

  • Welding (MIG, TIG, stick, plasma cutting)
  • Grinding
  • Powder weighing
  • Some dust collection applications
  • Soldering
  • Brazing
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-550-WFE-MP1
Product Name Model 550 Heavy Duty Welding Fume Extractor with 10' Heavy Duty Arm andCleanable Filters - High Flow
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Total Exhaust Fume Hood - AC4000TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Vortex And Venturi Wet Scrubber Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details