Sentry Air Systems, Inc. Model 400 Mounted Sentry Single Arm SS-400-MSS

Description
The Model 400 Mounted Single Sentry Fume Extractor provides an excellent choice for small or limited workspace environments requiring source capture air filtration. This unit’s flame-retardant, self-supportive flex arm can easily be moved depending on the operator’s preference. The base of this unit can be mounted in several different configurations, including bench mounting, under the table mounting, and shelf or wall mounting. Energy-efficient and quiet operation make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and self-supportive, flexible arm (360° swivel) Optional: Magnehelic Gauge, hour counter, multiple arms Air Volume: up to 700 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fume extraction Laser fumes Solvent and epoxy fume control Powder and capsule filling Light grinding Many other applications that involve the emission of particulates and fumes
Datasheet
Description
The Model 400 Mounted Single Sentry Fume Extractor provides an excellent choice for small or limited workspace environments requiring source capture air filtration. This unit’s flame-retardant, self-supportive flex arm can easily be moved depending on the operator’s preference. The base of this unit can be mounted in several different configurations, including bench mounting, under the table mounting, and shelf or wall mounting. Energy-efficient and quiet operation make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and self-supportive, flexible arm (360° swivel) Optional: Magnehelic Gauge, hour counter, multiple arms Air Volume: up to 700 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fume extraction Laser fumes Solvent and epoxy fume control Powder and capsule filling Light grinding Many other applications that involve the emission of particulates and fumes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 400 Mounted Sentry Single Arm - SS-400-MSS - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 400 Mounted Sentry Single Arm
SS-400-MSS
Model 400 Mounted Sentry Single Arm SS-400-MSS
The Model 400 Mounted Single Sentry Fume Extractor provides an excellent choice for small or limited workspace environments requiring source capture air filtration. This unit’s flame-retardant, self-supportive flex arm can easily be moved depending on the operator’s preference. The base of this unit can be mounted in several different configurations, including bench mounting, under the table mounting, and shelf or wall mounting. Energy-efficient and quiet operation make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and self-supportive, flexible arm (360° swivel) Optional: Magnehelic Gauge, hour counter, multiple arms Air Volume: up to 700 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fume extraction Laser fumes Solvent and epoxy fume control Powder and capsule filling Light grinding Many other applications that involve the emission of particulates and fumes

The Model 400 Mounted Single Sentry Fume Extractor provides an excellent choice for small or limited workspace environments requiring source capture air filtration. This unit’s flame-retardant, self-supportive flex arm can easily be moved depending on the operator’s preference. The base of this unit can be mounted in several different configurations, including bench mounting, under the table mounting, and shelf or wall mounting.
Energy-efficient and quiet operation make this fume extractor a great solution for many commercial, medical, laboratory and industrial applications.
Product Features:

  • Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and self-supportive, flexible arm (360° swivel)
  • Optional: Magnehelic Gauge, hour counter, multiple arms
  • Air Volume: up to 700 CFM (high) and down to 50 CFM (low)
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Soldering
  • Chemical fume extraction
  • Laser fumes
  • Solvent and epoxy fume control
  • Powder and capsule filling
  • Light grinding
  • Many other applications that involve the emission of particulates and fumes
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-400-MSS
Product Name Model 400 Mounted Sentry Single Arm
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Amtech EBM Environmental Booths - Amtech EBM-8 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Collector Type Collection Booths
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester 36″x12.75″ 99.5% @ 0.5 microns (8x)
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Polypropylene Total Exhaust Fume Hood - AC4000TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details