Sentry Air Systems, Inc. Model 400 Mounted Sentry with Outlet Plenum SS-400-MSP

Description
The Model 400 Mounted Sentry with Outlet Plenum primarily exhausts filtered air to a remote location but can also be utilized to create a positive-pressure environment. The 12” diameter exhaust collar allows filtered air to be exhausted outside, or into the facility’s central exhaust system or ductwork. When combined with HEPA or ULPA filtration, this unit can be utilized to create positive-pressure to provide airflow with reduced particulate to the enclosure or create a compact clean room. Also, this system has the option of remaining ductless to recirculate filtered air back into the immediate area. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), 12” exhaust collar plenum, and mounting brackets Optional: Magnehelic Gauge and hour counter Air Volume: up to 700 CFM (high) and down to 50 CFM (low) Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter change Long filter life Attractive appearance Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Fume Control Uses: Laser marking Printing fumes Soldering fumes Fume/vapor source capture Pharmaceutical powder control Chemical fume exhaust Enclosed machinery mounting Positive Pressure Uses: Hard drive restoration Computer and electronics repairs Sterile assembly Medical device manufacturing Cleaning optics and lasers Stem cell therapy Tissue culturing
Datasheet
Description
The Model 400 Mounted Sentry with Outlet Plenum primarily exhausts filtered air to a remote location but can also be utilized to create a positive-pressure environment. The 12” diameter exhaust collar allows filtered air to be exhausted outside, or into the facility’s central exhaust system or ductwork. When combined with HEPA or ULPA filtration, this unit can be utilized to create positive-pressure to provide airflow with reduced particulate to the enclosure or create a compact clean room. Also, this system has the option of remaining ductless to recirculate filtered air back into the immediate area. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), 12” exhaust collar plenum, and mounting brackets Optional: Magnehelic Gauge and hour counter Air Volume: up to 700 CFM (high) and down to 50 CFM (low) Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter change Long filter life Attractive appearance Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Fume Control Uses: Laser marking Printing fumes Soldering fumes Fume/vapor source capture Pharmaceutical powder control Chemical fume exhaust Enclosed machinery mounting Positive Pressure Uses: Hard drive restoration Computer and electronics repairs Sterile assembly Medical device manufacturing Cleaning optics and lasers Stem cell therapy Tissue culturing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 400 Mounted Sentry with Outlet Plenum - SS-400-MSP - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 400 Mounted Sentry with Outlet Plenum
SS-400-MSP
Model 400 Mounted Sentry with Outlet Plenum SS-400-MSP
The Model 400 Mounted Sentry with Outlet Plenum primarily exhausts filtered air to a remote location but can also be utilized to create a positive-pressure environment. The 12” diameter exhaust collar allows filtered air to be exhausted outside, or into the facility’s central exhaust system or ductwork. When combined with HEPA or ULPA filtration, this unit can be utilized to create positive-pressure to provide airflow with reduced particulate to the enclosure or create a compact clean room. Also, this system has the option of remaining ductless to recirculate filtered air back into the immediate area. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), 12” exhaust collar plenum, and mounting brackets Optional: Magnehelic Gauge and hour counter Air Volume: up to 700 CFM (high) and down to 50 CFM (low) Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter change Long filter life Attractive appearance Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Fume Control Uses: Laser marking Printing fumes Soldering fumes Fume/vapor source capture Pharmaceutical powder control Chemical fume exhaust Enclosed machinery mounting Positive Pressure Uses: Hard drive restoration Computer and electronics repairs Sterile assembly Medical device manufacturing Cleaning optics and lasers Stem cell therapy Tissue culturing

The Model 400 Mounted Sentry with Outlet Plenum primarily exhausts filtered air to a remote location but can also be utilized to create a positive-pressure environment. The 12” diameter exhaust collar allows filtered air to be exhausted outside, or into the facility’s central exhaust system or ductwork. When combined with HEPA or ULPA filtration, this unit can be utilized to create positive-pressure to provide airflow with reduced particulate to the enclosure or create a compact clean room. Also, this system has the option of remaining ductless to recirculate filtered air back into the immediate area.
Product Features:

  • Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), 12” exhaust collar plenum, and mounting brackets
  • Optional: Magnehelic Gauge and hour counter
  • Air Volume: up to 700 CFM (high) and down to 50 CFM (low)
  • Quiet, reliable, low maintenance operation
  • Sturdy construction
  • Simple, quick “no tool” filter change
  • Long filter life
  • Attractive appearance

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Fume Control Uses:

  • Laser marking
  • Printing fumes
  • Soldering fumes
  • Fume/vapor source capture
  • Pharmaceutical powder control
  • Chemical fume exhaust
  • Enclosed machinery mounting

Positive Pressure Uses:

  • Hard drive restoration
  • Computer and electronics repairs
  • Sterile assembly
  • Medical device manufacturing
  • Cleaning optics and lasers
  • Stem cell therapy
  • Tissue culturing
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-400-MSP
Product Name Model 400 Mounted Sentry with Outlet Plenum
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Polypropylene Total Exhaust Fume Hood - AC4000TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Fume Dog Bulldog Wall-Mount Weld Fume Extractor with Filter - BULLDOG-FILT - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details