Sentry Air Systems, Inc. Model 500 Dual Stand Assembly with Heavy Duty Chemical Fume Extractor, Dual 10' Heavy Duty Arms, and Activated Carbon Filters SS-500-STHD2-240CF

Description
The Model 500 Dual Stand Chemical Fume Assembly provides industrial-strength chemical fume extraction for two simultaneous workstations. Our Model 500 Heavy Duty Industrial Fume Extractor anchors this system with support of two Fume Extractor Stands and (2) 10’ heavy duty extractor arms. This configuration provides multiple operators with powerful airflow and source capture fume control without the need for exterior venting or make-up air generation. The Fume Extractor Stands mount to the floor and can be placed at varying distances from the Model 500. The HD Extractor Arms mount to the Elevated Fume Stands and extend up to 10 feet from the center of the stand’s mounting plate. The arm has three bend locations for multiple positions and angles, allowing greater flexibility and placement. The extensive amount of activated carbon filtration makes this unit very unique and allows for operators to have access to a large amount of filtration. This system features four 42 lb Activated Carbon Filters for industrial applications. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low-cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. Product Features: Includes: variable speed controller (115V only) and (2) 10’ L Heavy Duty Extractor Arms Air Volume: up to 500 CFM per arm (high) Refillable activated carbon filter frames Reliable, low maintenance option No wall space required No exterior ducting required or makeup air Long filter life Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Multiple operator fume extraction Processes involving VOC’s such as: gluing, painting, applying varnishes, printing, 3-D printing, and using cleaning products or acetone
Datasheet
Description
The Model 500 Dual Stand Chemical Fume Assembly provides industrial-strength chemical fume extraction for two simultaneous workstations. Our Model 500 Heavy Duty Industrial Fume Extractor anchors this system with support of two Fume Extractor Stands and (2) 10’ heavy duty extractor arms. This configuration provides multiple operators with powerful airflow and source capture fume control without the need for exterior venting or make-up air generation. The Fume Extractor Stands mount to the floor and can be placed at varying distances from the Model 500. The HD Extractor Arms mount to the Elevated Fume Stands and extend up to 10 feet from the center of the stand’s mounting plate. The arm has three bend locations for multiple positions and angles, allowing greater flexibility and placement. The extensive amount of activated carbon filtration makes this unit very unique and allows for operators to have access to a large amount of filtration. This system features four 42 lb Activated Carbon Filters for industrial applications. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low-cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. Product Features: Includes: variable speed controller (115V only) and (2) 10’ L Heavy Duty Extractor Arms Air Volume: up to 500 CFM per arm (high) Refillable activated carbon filter frames Reliable, low maintenance option No wall space required No exterior ducting required or makeup air Long filter life Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Multiple operator fume extraction Processes involving VOC’s such as: gluing, painting, applying varnishes, printing, 3-D printing, and using cleaning products or acetone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 500 Dual Stand Assembly with Heavy Duty Chemical Fume Extractor, Dual 10' Heavy Duty Arms, and Activated Carbon Filters - SS-500-STHD2-240CF - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 500 Dual Stand Assembly with Heavy Duty Chemical Fume Extractor, Dual 10' Heavy Duty Arms, and Activated Carbon Filters
SS-500-STHD2-240CF
Model 500 Dual Stand Assembly with Heavy Duty Chemical Fume Extractor, Dual 10' Heavy Duty Arms, and Activated Carbon Filters SS-500-STHD2-240CF
The Model 500 Dual Stand Chemical Fume Assembly provides industrial-strength chemical fume extraction for two simultaneous workstations. Our Model 500 Heavy Duty Industrial Fume Extractor anchors this system with support of two Fume Extractor Stands and (2) 10’ heavy duty extractor arms. This configuration provides multiple operators with powerful airflow and source capture fume control without the need for exterior venting or make-up air generation. The Fume Extractor Stands mount to the floor and can be placed at varying distances from the Model 500. The HD Extractor Arms mount to the Elevated Fume Stands and extend up to 10 feet from the center of the stand’s mounting plate. The arm has three bend locations for multiple positions and angles, allowing greater flexibility and placement. The extensive amount of activated carbon filtration makes this unit very unique and allows for operators to have access to a large amount of filtration. This system features four 42 lb Activated Carbon Filters for industrial applications. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low-cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters. Product Features: Includes: variable speed controller (115V only) and (2) 10’ L Heavy Duty Extractor Arms Air Volume: up to 500 CFM per arm (high) Refillable activated carbon filter frames Reliable, low maintenance option No wall space required No exterior ducting required or makeup air Long filter life Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury) Typical Uses: Chemical fume control Epoxy and solvent fume removal Multiple operator fume extraction Processes involving VOC’s such as: gluing, painting, applying varnishes, printing, 3-D printing, and using cleaning products or acetone

The Model 500 Dual Stand Chemical Fume Assembly provides industrial-strength chemical fume extraction for two simultaneous workstations. Our Model 500 Heavy Duty Industrial Fume Extractor anchors this system with support of two Fume Extractor Stands and (2) 10’ heavy duty extractor arms. This configuration provides multiple operators with powerful airflow and source capture fume control without the need for exterior venting or make-up air generation.
The Fume Extractor Stands mount to the floor and can be placed at varying distances from the Model 500. The HD Extractor Arms mount to the Elevated Fume Stands and extend up to 10 feet from the center of the stand’s mounting plate. The arm has three bend locations for multiple positions and angles, allowing greater flexibility and placement. The extensive amount of activated carbon filtration makes this unit very unique and allows for operators to have access to a large amount of filtration.
This system features four 42 lb Activated Carbon Filters for industrial applications. Activated Carbon Filters capture fumes utilizing the millions of pores on the pieces of carbon. The large surface area created from the pores allows the carbon to adsorb compounds in the air to remove the contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable filter frames allow for easy filter replacement and low-cost maintenance. Specialty Blended Filter Media may also be utilized with this unit and includes acid gas, mercury, aldehyde, and ammonia filters.
Product Features:

  • Includes: variable speed controller (115V only) and (2) 10’ L Heavy Duty Extractor Arms
  • Air Volume: up to 500 CFM per arm (high)
  • Refillable activated carbon filter frames
  • Reliable, low maintenance option
  • No wall space required
  • No exterior ducting required or makeup air
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Choices:

  • (4) 42 lb. Activated Carbon Filters
  • (4) 42 lb Specialty Blended Filter Media (acid gas, ammonia, aldehyde, and mercury)

Typical Uses:

  • Chemical fume control
  • Epoxy and solvent fume removal
  • Multiple operator fume extraction
  • Processes involving VOC’s such as: gluing, painting, applying varnishes, printing, 3-D printing, and using cleaning products or acetone
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-500-STHD2-240CF
Product Name Model 500 Dual Stand Assembly with Heavy Duty Chemical Fume Extractor, Dual 10' Heavy Duty Arms, and Activated Carbon Filters
Airflow 630 SCFM (1071 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Vortex And Venturi Wet Scrubber Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Polypropylene Total Exhaust Fume Hood - AC6000TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details