Sentry Air Systems, Inc. Model 200 Snorkel Sentry SS-200-SS

Description
The Snorkel Sentry provides fume extraction featuring a lightweight and portable design equipped with an adjustable height stand and a “no tool” mounting bracket that allows the unit to be easily secured to tables and other work surfaces for enhanced stability. The unit’s self-supportive flex arm allows optimum source capture placement by the operator. This unit utilizes high quality filtration that specifically meets your individual application’s needs. The Snorkel Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs. Product Features: Included: self-supportive 33” L flex arm, table mounting bracket, and adjustable height stand Optional: Variable Speed Controller (115V only) and hour counter Air Volume: up to 100 CFM (high) Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fumes Light grinding Solvent and epoxy fumes Pharmaceutical powders Dust Many other procedures that emit fumes and particulate
Datasheet
Description
The Snorkel Sentry provides fume extraction featuring a lightweight and portable design equipped with an adjustable height stand and a “no tool” mounting bracket that allows the unit to be easily secured to tables and other work surfaces for enhanced stability. The unit’s self-supportive flex arm allows optimum source capture placement by the operator. This unit utilizes high quality filtration that specifically meets your individual application’s needs. The Snorkel Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs. Product Features: Included: self-supportive 33” L flex arm, table mounting bracket, and adjustable height stand Optional: Variable Speed Controller (115V only) and hour counter Air Volume: up to 100 CFM (high) Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fumes Light grinding Solvent and epoxy fumes Pharmaceutical powders Dust Many other procedures that emit fumes and particulate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 200 Snorkel Sentry - SS-200-SS - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 200 Snorkel Sentry
SS-200-SS
Model 200 Snorkel Sentry SS-200-SS
The Snorkel Sentry provides fume extraction featuring a lightweight and portable design equipped with an adjustable height stand and a “no tool” mounting bracket that allows the unit to be easily secured to tables and other work surfaces for enhanced stability. The unit’s self-supportive flex arm allows optimum source capture placement by the operator. This unit utilizes high quality filtration that specifically meets your individual application’s needs. The Snorkel Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs. Product Features: Included: self-supportive 33” L flex arm, table mounting bracket, and adjustable height stand Optional: Variable Speed Controller (115V only) and hour counter Air Volume: up to 100 CFM (high) Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Small footprint Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fumes Light grinding Solvent and epoxy fumes Pharmaceutical powders Dust Many other procedures that emit fumes and particulate

The Snorkel Sentry provides fume extraction featuring a lightweight and portable design equipped with an adjustable height stand and a “no tool” mounting bracket that allows the unit to be easily secured to tables and other work surfaces for enhanced stability. The unit’s self-supportive flex arm allows optimum source capture placement by the operator.
This unit utilizes high quality filtration that specifically meets your individual application’s needs. The Snorkel Sentry provides a highly energy-efficient, quiet and economical solution to many fume extraction needs.
Product Features:

  • Included: self-supportive 33” L flex arm, table mounting bracket, and adjustable height stand
  • Optional: Variable Speed Controller (115V only) and hour counter
  • Air Volume: up to 100 CFM (high)
  • Highly portable and lightweight
  • Reliable, low maintenance operation
  • Quiet operation
  • Simple, quick “no tool” filter change
  • Long filter life
  • Small footprint

Filter Choices:

  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Soldering
  • Chemical fumes
  • Light grinding
  • Solvent and epoxy fumes
  • Pharmaceutical powders
  • Dust
  • Many other procedures that emit fumes and particulate
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number SS-200-SS
Product Name Model 200 Snorkel Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Fume Dog Bulldog Magnetic Wall-Mount Fume Extractor with Filter - BULLDOG-FILT-FLEX - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC3030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details