ifm electronic gmbh analogue 13 bit multiturn encoder with 4-20 mA output RMU100

Description
For precise position, angle and distance measurement Analogue output 4-20 mA with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded / not reached High shock and vibration resistance thanks to magnetic sensing principle
Request a Quote
Description
For precise position, angle and distance measurement Analogue output 4-20 mA with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded / not reached High shock and vibration resistance thanks to magnetic sensing principle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
analogue 13 bit multiturn encoder with 4-20 mA output - RMU100 - ifm electronic gmbh
Essen, Germany
analogue 13 bit multiturn encoder with 4-20 mA output
RMU100
analogue 13 bit multiturn encoder with 4-20 mA output RMU100
For precise position, angle and distance measurement Analogue output 4-20 mA with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded / not reached High shock and vibration resistance thanks to magnetic sensing principle
  • For precise position, angle and distance measurement
  • Analogue output 4-20 mA with 13 bit total resolution
  • Configurable measuring range via pin connection
  • Dead zone indication if scaling range is exceeded / not reached
  • High shock and vibration resistance thanks to magnetic sensing principle
Supplier's Site
analog 13 bit multiturn encoder with 4-20 mA output - RMU100 - ifm efector inc.
Malvern, PA, United States
analog 13 bit multiturn encoder with 4-20 mA output
RMU100
analog 13 bit multiturn encoder with 4-20 mA output RMU100
For precise position, angle and distance measurement Analog output 4-20 mA with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded / not reached High shock and vibration resistance From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For precise position, angle and distance measurement
  • Analog output 4-20 mA with 13 bit total resolution
  • Configurable measuring range via pin connection
  • Dead zone indication if scaling range is exceeded / not reached
  • High shock and vibration resistance

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Motion Control Sensors - 723473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
723473
Motion Control Sensors 723473
ifm electronic RMU100 Absolute Encoder

ifm electronic RMU100 Absolute Encoder

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number RMU100 RMU100 723473
Product Name analogue 13 bit multiturn encoder with 4-20 mA output analog 13 bit multiturn encoder with 4-20 mA output Motion Control Sensors
Encoder Technology Magnetic Magnetic Magnetic
Encoder Type Absolute; Multiturn Absolute; Multiturn
Shaft Speed 12000 rpm 12000 rpm 12000 rpm
Diameter / Width 2.31 inch (58.6 mm) 2.31 inch (58.6 mm) 0.2362 inch (6 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

CHO5 Biss Absolute Single Turn Encoders -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
Incremental Rotary Encoder - Model 702 Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2 inch (50.8 mm)
View Details
Absolute Encoder with SSI Output - A08 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
Motion Control Sensors - 7417531 - RS Components, Ltd.
Specs
Diameter / Width 0.1969 inch (5 mm)
View Details