ifm electronic gmbh Absolute multiturn encoder as 24 bit version RMU400

Description
For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Multiturn encoder with 24 bit total resolution Configurable direction of rotation and zero setting via pin connection High shock and vibration resistance thanks to magnetic sensing principle
Request a Quote
Description
For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Multiturn encoder with 24 bit total resolution Configurable direction of rotation and zero setting via pin connection High shock and vibration resistance thanks to magnetic sensing principle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Absolute multiturn encoder as 24 bit version - RMU400 - ifm electronic gmbh
Essen, Germany
Absolute multiturn encoder as 24 bit version
RMU400
Absolute multiturn encoder as 24 bit version RMU400
For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Multiturn encoder with 24 bit total resolution Configurable direction of rotation and zero setting via pin connection High shock and vibration resistance thanks to magnetic sensing principle
  • For precise position, speed, angular and linear measurement
  • Direct output of the values via SSI interface
  • Multiturn encoder with 24 bit total resolution
  • Configurable direction of rotation and zero setting via pin connection
  • High shock and vibration resistance thanks to magnetic sensing principle
Supplier's Site
Absolute multiturn encoder as 24 bit version - RMU400 - ifm efector inc.
Malvern, PA, United States
Absolute multiturn encoder as 24 bit version
RMU400
Absolute multiturn encoder as 24 bit version RMU400
For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Multiturn encoder with 24 bit total resolution Configurable direction of rotation and zero setting via pin connection High shock and vibration resistance Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For precise position, speed, angular and linear measurement
  • Direct output of the values via SSI interface
  • Multiturn encoder with 24 bit total resolution
  • Configurable direction of rotation and zero setting via pin connection
  • High shock and vibration resistance

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Rotary Encoders Rotary Encoders
Product Number RMU400 RMU400
Product Name Absolute multiturn encoder as 24 bit version Absolute multiturn encoder as 24 bit version
Encoder Technology Magnetic Magnetic
Encoder Type Absolute; Multiturn Absolute; Multiturn
Absolute Encoder Output Code Gray Gray
Output Signal SSI data interface SSI data interface
Shaft Speed 12000 rpm 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EU - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Motion Control Sensors - 100575 - RS Components, Ltd.
Specs
Output Signal PNP
Diameter / Width 0.4724 inch (12 mm)
View Details
Encoders - 1882-1053456-ND - DigiKey
Specs
Output Signal Serial Synchronous Interface
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Rotary Incremental Encoders - 9225 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details