ifm electronic gmbh analogue 13 bit multiturn encoder with 0...10 V output RMU200

Description
For precise position, angle and distance measurement Analogue output 0-10 V with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded / not reached High shock and vibration resistance thanks to magnetic sensing principle
Request a Quote
Description
For precise position, angle and distance measurement Analogue output 0-10 V with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded / not reached High shock and vibration resistance thanks to magnetic sensing principle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
analogue 13 bit multiturn encoder with 0...10 V output - RMU200 - ifm electronic gmbh
Essen, Germany
analogue 13 bit multiturn encoder with 0...10 V output
RMU200
analogue 13 bit multiturn encoder with 0...10 V output RMU200
For precise position, angle and distance measurement Analogue output 0-10 V with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded / not reached High shock and vibration resistance thanks to magnetic sensing principle
  • For precise position, angle and distance measurement
  • Analogue output 0-10 V with 13 bit total resolution
  • Configurable measuring range via pin connection
  • Dead zone indication if scaling range is exceeded / not reached
  • High shock and vibration resistance thanks to magnetic sensing principle
Supplier's Site
analog 13 bit multiturn encoder with 0...10 V output - RMU200 - ifm efector inc.
Malvern, PA, United States
analog 13 bit multiturn encoder with 0...10 V output
RMU200
analog 13 bit multiturn encoder with 0...10 V output RMU200
For precise position, angle and distance measurement Analog output 0-10 V with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded / not reached High shock and vibration resistance Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For precise position, angle and distance measurement
  • Analog output 0-10 V with 13 bit total resolution
  • Configurable measuring range via pin connection
  • Dead zone indication if scaling range is exceeded / not reached
  • High shock and vibration resistance

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Rotary Encoders Rotary Encoders
Product Number RMU200 RMU200
Product Name analogue 13 bit multiturn encoder with 0...10 V output analog 13 bit multiturn encoder with 0...10 V output
Encoder Technology Magnetic Magnetic
Encoder Type Absolute; Multiturn Absolute; Multiturn
Shaft Speed 12000 rpm 12000 rpm
Diameter / Width 2.31 inch (58.6 mm) 2.31 inch (58.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Motion Control Sensors - 7417537 - RS Components, Ltd.
Specs
Diameter / Width 0.1969 inch (5 mm)
View Details
Absolute Encoder with SSI Output - A87H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details