Abracon, LLC Pulse Transformers ALANS100X1-2F10ET

Description
350µH Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 535-15148-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
535-15148-6-ND
Pulse Transformers 535-15148-6-ND
350µH Pulse Transformer 1CT:1CT Surface Mount

350µH Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 535-15148-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
535-15148-1-ND
Pulse Transformers 535-15148-1-ND
350µH Pulse Transformer 1CT:1CT Surface Mount

350µH Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 535-15148-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
535-15148-2-ND
Pulse Transformers 535-15148-2-ND
350µH Pulse Transformer 1CT:1CT Surface Mount

350µH Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Lan Sgl 100B Xfmr&cmc 16Pin; No. Of Ports Abracon - 29AH3353 - Newark, An Avnet Company
Chicago, IL, United States
Lan Sgl 100B Xfmr&cmc 16Pin; No. Of Ports Abracon
29AH3353
Lan Sgl 100B Xfmr&cmc 16Pin; No. Of Ports Abracon 29AH3353
LAN SGL 100B XFMR&CMC 16PIN; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LAN SGL 100B XFMR&CMC 16PIN; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALANS100X1-2F10ET
Audio Transformers / Signal Transformers ALANS100X1-2F10ET
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
ALANS100X1-2F10ET
Transformers - Pulse Transformers ALANS100X1-2F10ET
LAN SGL 100B XFMR&CMC 16PIN

LAN SGL 100B XFMR&CMC 16PIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 535-15148-6-ND 29AH3353 ALANS100X1-2F10ET ALANS100X1-2F10ET
Product Name Pulse Transformers Lan Sgl 100B Xfmr&cmc 16Pin; No. Of Ports Abracon Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 109E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 8-1611454-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details