Abracon, LLC Pulse Transformers ALANS100X1-2F10LT

Description
350µH Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 535-15149-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
535-15149-1-ND
Pulse Transformers 535-15149-1-ND
350µH Pulse Transformer 1CT:1CT Surface Mount

350µH Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 535-15149-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
535-15149-2-ND
Pulse Transformers 535-15149-2-ND
350µH Pulse Transformer 1CT:1CT Surface Mount

350µH Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
ALANS100X1-2F10LT
Transformers - Pulse Transformers ALANS100X1-2F10LT
LAN SGL 100B XFMR&CMC 16PIN

LAN SGL 100B XFMR&CMC 16PIN

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALANS100X1-2F10LT
Audio Transformers / Signal Transformers ALANS100X1-2F10LT
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now Datasheet
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon - 23AH8890 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon
23AH8890
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon 23AH8890
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon - 29AH3354 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon
29AH3354
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon 29AH3354
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 535-15149-1-ND ALANS100X1-2F10LT ALANS100X1-2F10LT 23AH8890 29AH3354
Product Name Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Leaded World Series™ Power Transformers - VPL26-930 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting Chassis
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
1:1 LTCC Transformer, 2150 - 3600 MHz, 50Ω - TCW1-362+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers