Abracon, LLC Audio Transformers / Signal Transformers ALANS100X1-1E30DT

Description
Audio Transformers / Signal Transformers
Datasheet
Description
Audio Transformers / Signal Transformers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALANS100X1-1E30DT
Audio Transformers / Signal Transformers ALANS100X1-1E30DT
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now Datasheet
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon - 23AH8870 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon
23AH8870
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon 23AH8870
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon - 29AH3350 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon
29AH3350
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon 29AH3350
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Transformers - Pulse Transformers
ALANS100X1-1E30DT
Transformers - Pulse Transformers ALANS100X1-1E30DT
LAN SGL 100B XFMR&SRDCMC 12PIN

LAN SGL 100B XFMR&SRDCMC 12PIN

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number ALANS100X1-1E30DT 23AH8870 29AH3350 ALANS100X1-1E30DT
Product Name Audio Transformers / Signal Transformers Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon Transformers - Pulse Transformers
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
CST2020 Series Current Sense Transformers - CST2020-070L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS; MIL-STD
View Details