XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LAN SGL 100B XFMR&CMC 12PIN
Audio Transformers / Signal Transformers
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | 29AH3347 | ALANS100X1-1E10DT | ALANS100X1-1E10DT |
| Product Name | Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon | Transformers - Pulse Transformers | Audio Transformers / Signal Transformers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |